EN
  • EN
  • DE

SQV453226T-331K-N

Part No SQV453226T-331K-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095834-SQV453226T-331K-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SQV453226T-331K-N CAD Model

Description

The SQV453226T-331K-N is a power inductor manufactured by Chilisin, designed for power management applications requiring efficient and reliable performance.

Applications:

  • DC-DC Converters: Suitable for buck, boost, and buck-boost converter topologies.
  • Power Supplies: Used in switching power supplies and point-of-load (POL) regulators.
  • Filtering Circuits: Provides noise filtering in power lines and signal conditioning circuits.
  • Voltage Regulators: Employed in voltage regulation circuits to maintain stable voltage output.
  • Portable Electronics: Used in smartphones, tablets, laptops, and other portable electronic devices.

Features:

  • High Current Handling: Capable of handling high current levels without saturation.
  • Low DCR (DC Resistance): Minimizes power loss and increases efficiency.
  • Compact Size: Small footprint suitable for space-constrained applications.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Reliable Performance: Designed for consistent and long-lasting performance.
  • Wide Operating Temperature Range: Suitable for a variety of environments.

Benefits:

  • Increased Efficiency: Low DCR minimizes power dissipation, resulting in improved overall efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring signal integrity.
  • Stable Inductance: Provides consistent inductance values under various operating conditions.
  • Space Optimization: Small size allows for use in compact designs.
  • Long Lifespan: Constructed with high-quality materials for long-term reliability.

Additional Details:

The SQV453226T-331K-N inductor features a ferrite core and is designed for surface mount technology (SMT). The inductance value is 330μH with a tolerance of ±10%. Detailed information regarding saturation current and rated current can be found in the product datasheet provided by Chilisin. The physical dimensions are approximately 4.5mm x 3.2mm x 2.6mm. It is also RoHS compliant. This component is an excellent choice for applications requiring a balance of size, efficiency, and EMI performance in power management systems.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Linear Technology
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess