EN
  • EN
  • DE

XC9801B333DRN

Part No XC9801B333DRN
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 409246-XC9801B333DRN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9801B333DRN CAD Model

Description

The XC9801B333DRN is a high-performance voltage detector manufactured by Torex Semiconductor Ltd. It's designed to accurately monitor voltage levels in electronic circuits and provide a reliable reset signal when the voltage drops below a predefined threshold. This ensures that systems operate safely and predictably, preventing data corruption or erratic behavior.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up or brown-out conditions.
  • Battery Monitoring: Monitors battery voltage in portable devices to prevent deep discharge.
  • Power Supply Monitoring: Ensures that power supplies are operating within acceptable voltage limits.
  • Memory Protection: Protects memory contents from corruption during voltage drops.
  • Real-Time Clock (RTC) Backup: Monitors power for RTC backup systems, ensuring data retention.

Features

  • High Accuracy: Provides precise voltage detection with a typical accuracy of ±1%.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package: Available in compact packages, such as SOT-25, for space-constrained designs.
  • Wide Operating Voltage Range: Supports a broad range of input voltages.
  • Adjustable Delay Time: Offers options for adjusting the reset delay time.
  • Built-in Hysteresis: Improves noise immunity and prevents oscillation around the threshold voltage.
  • Open Drain Output: Provides flexible interface options with other circuits.
  • Detection Voltage: 3.3V (Indicated by '33' in the part number)

Benefits

  • Ensures System Stability: Prevents system malfunctions due to voltage fluctuations.
  • Protects Data Integrity: Prevents data corruption in memory and other storage devices.
  • Extends Battery Life: Low current consumption minimizes power drain in portable devices.
  • Simplifies Circuit Design: Integrates voltage monitoring and reset functionality into a single component.
  • Increases System Reliability: Robust design ensures stable operation in harsh environments.
  • Cost-Effective Solution: Provides a reliable voltage detection solution at a competitive price.

Additional Details

The XC9801B333DRN operates by continuously monitoring the input voltage. When the voltage drops below the detection threshold (3.3V in this case), the device asserts a reset signal. The reset signal remains asserted until the input voltage rises above the threshold plus the hysteresis voltage. This hysteresis prevents the output from oscillating due to noise or minor voltage variations. The open-drain output allows for flexible connection to other circuits, enabling the implementation of various system reset schemes. The 'DRN' suffix likely indicates the package type (e.g., SOT-25) and specific tape and reel packaging details. The Torex XC9801 series is a popular choice for system designers seeking a reliable and efficient voltage detection solution for a wide range of applications. The small package size and low power consumption make it particularly well-suited for portable and battery-powered devices.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess