EN
  • EN
  • DE

SQC453226T-4R7M-N

Part No SQC453226T-4R7M-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Description SQC453226 4, 7UH 750MA 20% Wwt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 991236-SQC453226T-4R7M-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SQC453226T-4R7M-N CAD Model

Description

The SQC453226T-4R7M-N is a shielded power inductor manufactured by Chilisin. This inductor is designed for use in power supply circuits, DC-DC converters, and other applications requiring efficient energy storage and filtering. It features a compact size, shielded construction to minimize EMI, and a high current handling capability.

Applications:

  • DC-DC converters: Used for voltage regulation and power management.
  • Power supplies: As an energy storage element in power supply circuits.
  • Laptop computers: In voltage regulators and power management circuits.
  • Portable devices: Such as smartphones and tablets, for power conditioning.
  • Automotive electronics: In various power management applications within vehicles.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • High Current Handling: Supports high current flow without saturation.
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • Compact Size: Allows for use in space-constrained applications.
  • Surface Mount Technology (SMT): Enables automated assembly.

Benefits:

  • Reduced EMI: Shielded construction minimizes interference with other components.
  • High Efficiency: Low DCR reduces power losses and improves overall efficiency.
  • Space Saving: Compact size allows for use in small devices.
  • Reliable Performance: Designed for stable operation in demanding environments.

Additional Details:

The SQC453226T-4R7M-N features a 4.7µH inductance and is designed for surface mount applications. The shielded construction helps to reduce electromagnetic interference, making it suitable for sensitive electronic circuits. The inductor's low DC resistance minimizes power losses, resulting in higher efficiency in power conversion applications. Its compact size makes it ideal for use in portable devices and other space-constrained applications. The SQC453226T-4R7M-N is constructed with high-quality materials to ensure reliable performance and long-term stability. It is suitable for a wide range of operating temperatures. It conforms to industry standards for environmental compliance. The inductor's high saturation current rating allows it to handle large current spikes without significant inductance drop. Chilisin’s SQC series of inductors are a popular choice for power management applications due to their performance, reliability, and compact size. The SQC453226T-4R7M-N offers a reliable and efficient solution for energy storage and filtering in a variety of electronic circuits.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess