EN
  • EN
  • DE

SLF1265T-100M-N

Part No SLF1265T-100M-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1093576-SLF1265T-100M-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLF1265T-100M-N CAD Model

Description

The SLF1265T-100M-N is a shielded power inductor manufactured by Chilisin. This component is specifically designed for DC-DC converters and other power supply applications, where space is limited, and high efficiency is required. The shielded construction minimizes EMI, making it suitable for use in sensitive electronic equipment.

Applications

  • DC-DC converters
  • Power supplies for portable electronics
  • Voltage regulators
  • LED lighting drivers
  • Noise filtering circuits

Features

  • Shielded construction for low EMI
  • High current handling capability
  • Compact size
  • Low DC resistance (DCR)
  • Operating temperature range: -40°C to +125°C

Benefits

  • Reduced electromagnetic interference ensures stable operation of nearby components
  • High efficiency minimizes power losses and heat generation
  • Small form factor allows for use in space-constrained applications
  • Stable performance across a wide range of temperatures
  • Durable construction for long-term reliability

Additional Details

The SLF1265T-100M-N has an inductance of 10μH and a maximum DC resistance. Its saturation current is specified to ensure stable inductance under high current conditions. The inductor's shielded construction minimizes electromagnetic interference, making it suitable for sensitive applications.

Electrical Specifications:

  • Inductance: 10 μH
  • Tolerance: ±20%
  • DCR (DC Resistance): Consult datasheet for exact value (typically in the mΩ range)
  • Isat (Saturation Current): Consult datasheet for exact value.
  • Irms (Rated Current): Consult datasheet for exact value

Mechanical Specifications:

  • Size: 12.5 x 12.5 x 6.5 mm (LxWxH)
  • Termination: Surface Mount

Material Composition: Ferrite Core, Enamelled Copper Wire

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess