EN
  • EN
  • DE

SCDS6D38T-100M-S-N

Part No SCDS6D38T-100M-S-N
Manufacturer Chilisin
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836869-SCDS6D38T-100M-S-N
Ultra Librarian 3D Model Ultra Librarian SCDS6D38T-100M-S-N CAD Model

Description

The SCDS6D38T-100M-S-N is a shielded power inductor manufactured by Chilisin. It is designed for use in DC-DC converters and other power supply applications, offering efficient energy storage and filtering while minimizing electromagnetic interference (EMI). This inductor is part of the SCDS series, known for its robust construction and reliable performance.

Applications:

  • DC-DC converters
  • Power supplies for portable devices
  • Voltage regulators
  • Filtering circuits
  • Buck and boost converters

Features:

  • Shielded construction for low EMI
  • High saturation current
  • Compact size (6.0mm x 6.0mm footprint)
  • Low DC resistance (DCR)
  • RoHS compliant

Benefits:

  • Reduced electromagnetic interference for sensitive circuits
  • Efficient power conversion due to low DCR
  • Space-saving design for high-density applications
  • Stable performance over a wide temperature range
  • Reliable operation in demanding power supply environments

Additional Details:

The SCDS6D38T-100M-S-N has an inductance of 10μH (100M). The saturation current (Isat) and Irms ratings are crucial parameters for proper application and should be verified using the Chilisin datasheet. The shielded construction effectively contains the magnetic field, minimizing EMI. It is often used in applications where minimizing noise is critical. The operating temperature range typically spans from -40°C to +125°C, making it suitable for various industrial and consumer electronics applications. The materials used in its construction meet RoHS standards, ensuring environmental compliance. Its compact size makes it suitable for use in portable devices and other space-constrained applications.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess