EN
  • EN
  • DE

SCDS127T-470M-S

Part No SCDS127T-470M-S
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091812-SCDS127T-470M-S
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCDS127T-470M-S CAD Model

Description

The SCDS127T-470M-S is a shielded power inductor manufactured by Chilisin. This inductor is designed for use in a wide array of power electronics applications, where its shielded construction is critical for minimizing electromagnetic interference (EMI) and ensuring stable operation. It provides an excellent balance between size, performance, and cost.

Applications

  • DC-DC converters in industrial equipment
  • Power supplies for telecom equipment
  • LED lighting drivers
  • EMI filtering in power lines
  • Voltage regulators in various applications

Features

  • Shielded construction to minimize EMI radiation
  • Compact size: 12.7mm x 12.7mm footprint
  • Inductance value: 470μH
  • Tolerance: ±20%
  • High current handling capability
  • Operating temperature range: -40°C to +125°C

Benefits

  • Reduced electromagnetic interference improves the reliability and performance of electronic systems.
  • Small size allows for use in space-constrained designs.
  • High inductance value is effective for filtering and energy storage applications.
  • Wide operating temperature range ensures dependable operation in harsh environments.
  • Cost-effective solution for a variety of power inductor applications.

Technical Specifications

The SCDS127T-470M-S utilizes a ferrite core material that provides excellent magnetic properties and is designed for surface mount technology (SMT) assembly. The DC resistance (DCR) of the inductor is an important parameter that affects power loss and efficiency. The inductor is compliant with RoHS standards, ensuring it meets environmental regulations.

The inductance of 470μH is measured at a specific test frequency, typically 100 kHz or 1 MHz. The shielding effectiveness is achieved through a closed magnetic path, which significantly reduces the external magnetic field. The inductor's saturation current rating is a critical parameter that determines its ability to handle high current loads without significant performance degradation.

In summary, the SCDS127T-470M-S from Chilisin is a robust and reliable shielded power inductor designed for applications requiring high performance, compact size, and effective EMI suppression.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Level One
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess