EN
  • EN
  • DE

SCDS127T-390M-N

Part No SCDS127T-390M-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Description Inductor Power Shielded Wirewound 39uH 20% 1KHz 2.75A 0.0729Ohm DCR T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091805-SCDS127T-390M-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCDS127T-390M-N CAD Model

Description

The SCDS127T-390M-N is a high-current power inductor manufactured by Chilisin. It is designed for use in demanding power supply applications, where high efficiency and current handling are critical. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic environments. The "390M" designation signifies an inductance value of 39μH with a tolerance of ±20%.

Applications:

  • DC-DC Converters: Widely used in step-up (boost), step-down (buck), and buck-boost converters for efficient voltage regulation.
  • High-Current Power Supplies: Employed in power supplies for servers, workstations, and other high-performance computing devices.
  • Voltage Regulators: Used to maintain stable output voltage in various electronic systems.
  • Point-of-Load (POL) Converters: Found in POL converters to provide localized power regulation for sensitive components.
  • Industrial Power Systems: Suitable for use in industrial power supplies and motor drives.

Features:

  • Inductance: 39 μH
  • High Current Handling: Capable of handling significant current without saturation.
  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits:

  • Improved Power Efficiency: Reduces energy loss and heat generation in power conversion circuits.
  • Reduced EMI: Minimizes interference with nearby electronic components, ensuring reliable operation.
  • Stable Performance: Provides consistent inductance value across a range of operating conditions and current levels.
  • Long-Term Reliability: Designed and manufactured for durable and dependable performance over the product's lifespan.
  • High Current Capability: Ensures reliable operation in high-current applications.

Additional Details:

The SCDS127T-390M-N inductor utilizes a composite core material which allows for high saturation current and low core loss. The shielded construction is crucial for minimizing EMI, making it suitable for use in close proximity to other sensitive components. The surface mount design simplifies the manufacturing process, allowing for automated placement and soldering. The large size allows for better heat dissipation at high currents.

Key Specifications:

  • Inductance: 39 μH
  • Tolerance: ±20%
  • Operating Temperature: -40°C to +125°C

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess