The SCDS105R-820M-N is a shielded power inductor manufactured by Chilisin. This inductor is designed for use in DC-DC converters and power supplies where low electromagnetic interference (EMI) and high efficiency are critical design parameters. The shielded construction is designed to contain the magnetic field, allowing for higher density board layouts and reducing the risk of interference with nearby components.
Applications:
- DC-DC converters
- Power supplies for various electronic devices
- LED drivers
- Point-of-Load (POL) regulators
- Buck converters
- Boost converters
- Power filtering circuits
Features:
- Shielded construction for reduced EMI
- High saturation current capability
- Low DC resistance (DCR) for increased efficiency
- Compact size (10.5mm x 10.5mm footprint)
- Operating temperature range: -40°C to +125°C
- RoHS compliant
Benefits:
- Minimizes electromagnetic interference, enhancing system reliability and performance.
- Withstands high current levels without significant performance degradation.
- Lowers power losses, resulting in higher efficiency in power conversion applications.
- Saves valuable board space in compact electronic devices.
- Ensures reliable operation in demanding environmental conditions.
- Complies with environmental regulations regarding hazardous materials.
Additional Details:
The SCDS105R-820M-N features an inductance value of 82μH with a tolerance of ±20%. The high saturation current, typically around 1.1A, enables the inductor to handle significant current loads without a drastic reduction in inductance. The low DC resistance minimizes power losses due to the inductor's internal resistance. The shielded construction is vital for reducing EMI and ensuring stable performance in sensitive electronic circuits.
The 'R' in the part number indicates RoHS compliance, and the 'N' signifies suitability for lead-free soldering processes. The self-resonant frequency (SRF) is approximately 3.5 MHz. This inductor is intended for surface mount assembly and is compatible with standard reflow soldering profiles.