The SCDS104R-150M-N is a high-current power inductor manufactured by Chilisin. It is designed for use in a variety of power supply applications, offering a compact size and robust performance. This inductor is part of the SCDS series, known for its shielded construction and low core loss, contributing to efficient power conversion.
Applications:
- DC-DC converters
- Power supplies for portable devices
- Voltage regulators
- Filtering circuits
- Buck and boost converters
Features:
- Shielded construction for low EMI
- High current carrying capacity
- Compact size (10.4mm x 10.4mm footprint)
- Low core loss
- RoHS compliant
Benefits:
- Improved power efficiency due to low core loss
- Reduced electromagnetic interference (EMI) in sensitive circuits
- Space-saving design for high-density applications
- Stable performance over a wide temperature range
- Reliable operation in demanding power supply environments
Additional Details:
The SCDS104R-150M-N has an inductance of 15μH (150M). Its saturation current (Isat) and Irms ratings are important parameters for proper application. The specific Isat and Irms values depend on the testing conditions and should be consulted from the Chilisin datasheet. The inductor's shielded construction utilizes a magnetic material to contain the magnetic field, reducing EMI. It is commonly used in applications where minimizing noise is crucial. The operating temperature range typically spans from -40°C to +125°C, making it suitable for various industrial and consumer electronics applications. The materials used in its construction meet RoHS standards, ensuring environmental compliance. Its compact size makes it suitable for use in portable devices and other space-constrained applications.