EN
  • EN
  • DE

SBJ100505T-300Y-N

Part No SBJ100505T-300Y-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974606-SBJ100505T-300Y-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBJ100505T-300Y-N CAD Model

Description

The SBJ100505T-300Y-N is a wire-wound chip inductor manufactured by Chilisin Electronics. This inductor is designed for high-frequency applications, providing stable inductance and high Q factor in a compact surface-mount package. It is commonly used in RF circuits, impedance matching, and filtering applications.

Applications:

  • RF Circuits: Impedance matching, filtering, and tuning in radio frequency circuits.
  • Wireless Communication Systems: Mobile phones, WLAN devices, and Bluetooth modules.
  • High-Frequency Power Supplies: DC-DC converters and power amplifiers.
  • Consumer Electronics: Televisions, set-top boxes, and audio equipment.
  • Medical Devices: Wireless sensors and diagnostic equipment.

Features:

  • Inductance Value: 30 uH.
  • Tolerance: ±30%.
  • Self-Resonant Frequency (SRF): High SRF for excellent high-frequency performance.
  • Q Factor: High Q factor for low energy loss.
  • DC Resistance (DCR): Low DCR for high efficiency.
  • Package Size: 1005 (1.0mm x 0.5mm).
  • Operating Temperature Range: Wide operating temperature range for various environments.

Benefits:

  • High-Frequency Performance: Excellent performance in high-frequency applications due to high SRF and Q factor.
  • Stable Inductance: Provides stable inductance over a wide temperature range.
  • Low Energy Loss: High Q factor minimizes energy loss in the circuit.
  • Compact Size: The small 1005 package size saves valuable board space.
  • Reliable Performance: High-quality materials and manufacturing processes ensure reliable performance.

Additional Details:

The SBJ100505T-300Y-N inductor is manufactured using a wire-wound construction, where a thin wire is wound around a ceramic core. The inductor is then terminated with a solderable coating for easy surface-mount assembly. It is important to consider the SRF and Q factor of the inductor when selecting it for a particular application. The SRF is the frequency at which the inductor resonates with its own parasitic capacitance. The Q factor is a measure of the inductor's efficiency, with higher Q values indicating lower energy loss. Proper placement and soldering techniques are essential for ensuring reliable performance of the inductor.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
16,670+ $0.0035 $58.3450
33,335+ $0.0035 $116.6725
50,000+ $0.0035 $175.0000
66,670+ $0.0035 $233.3450
83,335+ $0.0035 $291.6725
150,000+ $0.0023 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 16670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess