The SBJ100505T-102Y-N is a high-frequency wire wound chip inductor manufactured by Chilisin. This inductor is designed for various applications where a small size and high performance are critical. It offers excellent electrical characteristics and reliable performance in a miniature package.
Applications
- RF circuits
- Wireless communication devices
- Mobile phones
- Bluetooth devices
- High-frequency filters
- Matching circuits
- Oscillators
Features
- Small size: 1.0 x 0.5 x 0.5 mm
- High Q value
- Excellent self-resonant frequency (SRF)
- Tight inductance tolerance
- Operating temperature range: -40°C to +85°C
- RoHS compliant
Benefits
- Miniaturization: Its small size allows for high-density mounting on PCBs, saving valuable board space.
- High Performance: The high Q value ensures low losses and efficient performance in RF circuits.
- Reliability: The robust construction and wide operating temperature range guarantee reliable operation in various environmental conditions.
- Precise Inductance: The tight inductance tolerance ensures accurate circuit performance.
- Environmental Compliance: RoHS compliance ensures that the product is environmentally friendly and meets regulatory requirements.
Specifications
The SBJ100505T-102Y-N has an inductance value of 1.0uH with a tolerance of ±30%. It features a high self-resonant frequency, enabling its use in high-frequency applications. The inductor is constructed using a ceramic core and enamel coated copper wire. It is designed for surface mount technology (SMT) and is available in tape and reel packaging for automated assembly.
Its compact size and electrical characteristics make it suitable for use in impedance matching, filtering, and tuning circuits. The SBJ series from Chilisin is known for its reliability and performance, making it a popular choice for a wide range of wireless and RF applications.