EN
  • EN
  • DE

PBY321611T-102Y-N

Part No PBY321611T-102Y-N
Manufacturer Chilisin
Catalog Custom Parts (N - R)
Description PBY321611T 1000R 1200MA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1130248-PBY321611T-102Y-N
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBY321611T-102Y-N CAD Model

Description

The PBY321611T-102Y-N is a multilayer chip inductor manufactured by Chilisin. This component is designed for use in high-frequency circuits and is commonly used for filtering, impedance matching, and RF applications in various electronic devices. The multilayer construction provides a compact size and excellent performance characteristics.

Applications

  • Mobile phones
  • Wireless communication devices
  • Bluetooth modules
  • GPS receivers
  • RF filters

Features

  • Multilayer construction: Provides high inductance in a small size.
  • High Q factor: Minimizes energy loss and improves circuit performance.
  • Tight tolerance: Ensures accurate inductance value.
  • Surface mount design: Enables automated assembly and reduces board space requirements.
  • RoHS compliant: Compliant with environmental regulations.

Benefits

  • Efficient filtering: Removes unwanted noise and interference from signals.
  • Improved impedance matching: Optimizes signal transfer and reduces signal reflection.
  • Compact size: Allows for smaller and more portable electronic devices.
  • Reliable performance: Provides stable and consistent performance over time.
  • Easy to assemble: Designed for automated assembly, simplifying the manufacturing process.

Additional Details

The PBY321611T-102Y-N multilayer chip inductor is available in various inductance values and tolerances to meet different circuit requirements. Chilisin is a reputable manufacturer of passive components, known for their quality and reliability. The '102Y' within the part number typically indicates an inductance value of 1000nH with a tolerance of +/-2%. Detailed specifications, including inductance value, tolerance, Q factor, self-resonant frequency, and DC resistance, can be found in the manufacturer's datasheet. When selecting a chip inductor, it's crucial to choose the appropriate inductance value, Q factor, and self-resonant frequency for the specific application. Always consult the datasheet for the full performance specifications and ensure the part is suitable for the intended application. The self-resonant frequency indicates the point where the inductor behaves like a capacitor, so the operating frequency should be significantly lower than this.

You May Also Be Interested in

ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Intel
Need more? Email Us
PLX
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
RF Micro Devices
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,775+ $0.0282 $50.0550
4,315+ $0.0232 $100.1080
6,670+ $0.0225 $150.0750
9,220+ $0.0217 $200.0740
11,905+ $0.0210 $250.0050
15,960+ $0.0188 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,140 pieces
MOQ: 1775 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess