The PBY201209T-190Y-N is a compact, high-performance power inductor from Chilisin. Designed for efficient power management in space-constrained applications, this inductor offers a balance of small size and robust electrical characteristics. As part of the PBY series, it's engineered for surface mounting and provides a shielded construction to minimize electromagnetic interference. Its primary function is to store energy and filter noise in various power electronic circuits, contributing to overall system stability and performance.
Applications
- DC-DC converters in portable electronics
- Power supply circuits for smartphones and tablets
- Buck-boost converters
- EMI filtering in sensitive electronic equipment
- Voltage regulators for microprocessors
Features
- Small footprint (2.0 x 1.2 x 0.9 mm)
- Shielded construction for reduced EMI
- High saturation current to prevent performance degradation under peak loads
- Surface mount technology (SMT) for automated assembly
- RoHS compliant, ensuring environmental responsibility
Benefits
- Space-saving design enables compact product development
- Minimized electromagnetic interference improves the reliability of surrounding circuitry
- Efficient power conversion reduces energy waste
- Easy integration into automated manufacturing processes
- Consistent and reliable performance in diverse operating conditions
Additional Details
This inductor's shielded design is particularly beneficial in applications where minimizing electromagnetic interference is critical. The PBY201209T-190Y-N has an inductance value of 19uH, suitable for circuits requiring specific energy storage characteristics. Its high saturation current rating ensures that it can handle transient current spikes without significant performance degradation. The inductor's construction employs materials selected for their thermal stability and resistance to environmental factors. The surface mount design simplifies assembly and reduces manufacturing costs. It's commonly employed in DC-DC converters, voltage regulators, and other power management circuits where efficiency and size are paramount. Chilisin's commitment to quality ensures that this inductor meets or exceeds industry standards for performance and reliability. Its robust design and electrical characteristics make it a dependable choice for engineers designing power-efficient and compact electronic devices.