EN
  • EN
  • DE

C0201C0G250-3R3CNP

Part No C0201C0G250-3R3CNP
Manufacturer Venkel
Catalog Ceramic Capacitors
Description CAP CER 3.3PF 25V C0G/NP0 0201 / 3.3 pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr Venkel
Series C
Package Tape & Reel (TR)
Capacitance 3.3 pF
Tolerance ±0.25pF
Voltage - Rated 25V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 0201 (0603 Metric)
Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
Thickness (Max) 0.013" (0.33mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Names 2679-C0201C0G250-3R3CNPTR
Standard Package 15,000
Win Source Part Number 963259-C0201C0G250-3R3CNP
Ultra Librarian 3D Model Ultra Librarian C0201C0G250-3R3CNP CAD Model

Description

The 963259-C0201C0G250-3R3CNP is a ceramic capacitor from Venkel.

  • Manufacturer: Venkel
  • Capacitance: 3.3 pF
  • Tolerance: ±0.25pF
  • Voltage Rating: 25V
  • Temperature Coefficient: C0G, NP0
  • Mounting: Surface Mount
  • Package/Case: 0201 (0603 Metric)
  • Packaging: Tape and Reel (TR)
  • Standard Package: 15,000
  • Temperature Range: -55°C ~ 125°C
  • Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)

You May Also Be Interested in

Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12,825+ $0.0045 $57.7125
31,250+ $0.0037 $115.6250
48,390+ $0.0036 $174.2040
66,670+ $0.0035 $233.3450
86,210+ $0.0034 $293.1140
115,385+ $0.0030 $346.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,650 pieces
MOQ: 12825 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess