EN
  • EN
  • DE

PBY160808T-400Y-N

Part No PBY160808T-400Y-N
Manufacturer Chilisin
Catalog OEM Parts (O - R)
Description PBY160808T 40R 3000MA 0, 035R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 957873-PBY160808T-400Y-N
Categories OEM Parts(O-R)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PBY160808T-400Y-N CAD Model

Description

The PBY160808T-400Y-N is a multilayer chip bead from Chilisin, designed for EMI suppression in electronic circuits. It's part of their PBY series and is commonly used to filter out unwanted noise and interference in power and signal lines.

Applications:

  • EMI suppression in power lines
  • EMI suppression in signal lines
  • Noise filtering in electronic circuits
  • Mobile phones
  • Wireless communication devices
  • Digital cameras
  • Computers and peripherals

Features:

  • High Impedance: Provides effective EMI suppression over a wide frequency range.
  • Small Size: Allows for dense circuit board layouts.
  • Multilayer Construction: Enhances performance and reliability.
  • Surface Mount Device (SMD): Facilitates automated assembly.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Reduced EMI: Effectively suppresses electromagnetic interference, improving the performance and reliability of electronic devices.
  • Compact Design: Small size allows for placement in tight spaces on circuit boards.
  • Easy Assembly: Surface mount design enables efficient and cost-effective automated assembly.
  • Enhanced Reliability: Multilayer construction provides robust performance in demanding environments.
  • Environmentally Friendly: RoHS compliance ensures the device is free from hazardous substances.

Additional Details:

The PBY160808T-400Y-N has a nominal impedance of 400 ohms at 100 MHz. It is crucial to consult the datasheet for specific details on impedance characteristics over different frequencies, DC resistance, rated current, and self-resonant frequency. The device's physical dimensions and solder pad layout recommendations are also important considerations for proper integration into the circuit design.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8,625+ $0.0058 $50.0250
20,835+ $0.0048 $100.0080
32,610+ $0.0046 $150.0060
44,445+ $0.0045 $200.0025
58,140+ $0.0043 $250.0020
76,925+ $0.0039 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 272,840 pieces
MOQ: 8625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess