The PBY160808T-181Y-N is a multilayer chip bead inductor manufactured by Chilisin. It is designed for noise suppression in electronic circuits, particularly in power lines and signal lines. This component effectively filters out unwanted high-frequency noise, ensuring the stable operation of sensitive electronic devices.
Applications
- Noise filtering in power lines
- Signal line noise suppression
- EMI (Electromagnetic Interference) suppression
- Decoupling applications
- Mobile phones
- Digital cameras
- Audio equipment
Features
- Multilayer chip bead inductor
- Compact size (1608/0603 inch)
- High impedance at high frequencies
- Low DC resistance
- Excellent noise suppression characteristics
- Surface mount technology (SMT)
- RoHS compliant
Benefits
- Effective noise suppression: Filters out unwanted high-frequency noise, improving the stability and reliability of electronic circuits.
- Compact size: The small form factor allows for high-density mounting on printed circuit boards (PCBs).
- Low DC resistance: Minimizes power loss in the circuit.
- Improved signal integrity: Reduces signal distortion caused by noise, enhancing the overall performance of the device.
- Compliance with environmental standards: RoHS compliance ensures that the product meets environmental regulations.
- Easy to implement in circuit design: SMT package allows for automated placement and soldering.
Additional Details
The PBY160808T-181Y-N has an impedance of 180 ohms at 100 MHz. The DC resistance is typically very low, contributing to minimal power loss. It is designed for reflow soldering and can withstand high temperatures during the soldering process. This chip bead inductor is suitable for a wide range of operating temperatures. The specific current rating and other technical specifications can be found in the datasheet. Selecting the correct impedance value is crucial for optimal noise suppression performance in the target application.