EN
  • EN
  • DE

PBY100505T-102Y-N

Part No PBY100505T-102Y-N
Manufacturer Chilisin
Catalog Custom Parts (N - R)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1163592-PBY100505T-102Y-N
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBY100505T-102Y-N CAD Model

Description

The Chilisin PBY100505T-102Y-N is a wire-wound ferrite bead inductor designed for EMI suppression in various electronic circuits. It effectively reduces high-frequency noise and interference, ensuring stable and reliable operation of electronic devices.

Applications:

  • Power Supplies: Used for EMI filtering in power supply circuits to reduce noise and interference.
  • Digital Circuits: Employed in digital circuits to suppress high-frequency noise and signal distortion.
  • Consumer Electronics: Found in TVs, DVD players, and other consumer electronics to improve signal quality and reduce EMI.
  • Industrial Equipment: Used in industrial control systems and automation equipment to suppress noise and interference.
  • Automotive Electronics: Incorporated in automotive electronic systems to reduce EMI and improve signal integrity.

Features:

  • Wire-Wound Construction: Provides high impedance over a broad frequency range.
  • Ferrite Core: Offers excellent EMI suppression characteristics.
  • Surface Mount Technology (SMT): Designed for automated assembly using surface mount soldering techniques.
  • Compact Size: Small footprint allows for high-density mounting on printed circuit boards.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Effective EMI Suppression: Reduces high-frequency noise and interference in electronic circuits.
  • Stable Performance: Provides consistent performance over a wide range of operating conditions.
  • Easy Integration: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Space Saving: Compact size allows for use in space-constrained applications.
  • Environmentally Friendly: RoHS compliant, reducing the environmental impact.

Additional Details:

The Chilisin PBY100505T-102Y-N ferrite bead inductor is constructed with a wire-wound design around a ferrite core, providing high impedance over a broad frequency range. The surface mount design facilitates easy integration into automated assembly lines, which reduces manufacturing costs. The compact size allows it to be mounted in high-density applications. It is RoHS compliant and lead-free, making it environmentally friendly. This ferrite bead is suitable for a wide variety of applications, including power supplies, digital circuits, consumer electronics, industrial equipment, and automotive electronics.

You May Also Be Interested in

Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Renesas Electronics America
Need more? Email Us
PLX
Need more? Email Us
RF Micro Devices
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Qorvo US Inc.
Lowest to $1.3063

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
21,740+ $0.0023 $50.0020
52,635+ $0.0019 $100.0065
78,950+ $0.0019 $150.0050
111,115+ $0.0018 $200.0070
138,890+ $0.0018 $250.0020
187,500+ $0.0016 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 21740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess