EN
  • EN
  • DE

CYW2046SB1KUFBGT

Part No CYW2046SB1KUFBGT
Manufacturer Infineon Technologies
Catalog RF Transceiver ICs
Description IOT BLUETOOTH VFBGA / IC RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Infineon Technologies
Package Tape & Reel
Base Product Number CYW2046
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1348074-CYW2046SB1KUFBGT
Ultra Librarian 3D Model Ultra Librarian CYW2046SB1KUFBGT CAD Model

Description

The CYW2046SB1KUFBGT is a Bluetooth 4.0 single-chip radio transceiver IC from Infineon Technologies (formerly Cypress). It's designed for low-power wireless connectivity in a variety of applications including headsets, wearables, and IoT devices. It supports Bluetooth Basic Rate (BR), Enhanced Data Rate (EDR), and Bluetooth Low Energy (BLE).

Applications:

  • Bluetooth Headsets: Enables wireless audio connectivity in headsets.
  • Wearable Devices: Provides Bluetooth connectivity in smartwatches, fitness trackers, and other wearables.
  • IoT Devices: Allows wireless communication in Internet of Things (IoT) devices.
  • Bluetooth Low Energy (BLE) Beacons: Used in beacon applications for proximity sensing and location-based services.

Features:

  • Bluetooth 4.0 Compliant: Supports BR, EDR, and BLE standards.
  • Low Power Consumption: Optimized for battery-powered applications.
  • Integrated Transceiver: Single-chip solution with integrated transmitter and receiver.
  • Small Form Factor: Compact package for space-constrained designs.
  • Integrated Power Management: Simplifies power supply design.

Benefits:

  • Extended Battery Life: Low power consumption enables longer battery life in portable devices.
  • Simplified Design: Integrated transceiver simplifies the design process.
  • Reduced Board Space: Compact package minimizes board space requirements.
  • Improved Connectivity: Supports a wide range of Bluetooth profiles for versatile connectivity.

Additional Details:

The CYW2046SB1KUFBGT operates in the 2.4 GHz ISM band. It features integrated power management, baseband processor, and radio transceiver. Key parameters include transmit power, receiver sensitivity, and current consumption in different modes. Consult the datasheet for detailed specifications, pin configurations, and application circuit examples.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Texas Instruments
IC RF TXRX ISM>1GHZ 40VQFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.2341
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess