EN
  • EN
  • DE

NLC322522T-120J-N

Part No NLC322522T-120J-N
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082434-NLC322522T-120J-N
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NLC322522T-120J-N CAD Model

Description

The NLC322522T-120J-N is a wire-wound ferrite inductor produced by Chilisin. It's a component utilized in power circuits, high-frequency applications, and noise filtering. As part of the NLC series, this inductor offers a combination of inductance, current handling capability, and a relatively small form factor.

Applications

  • Power Supplies: For filtering and energy storage in DC-DC converters and voltage regulators.
  • RF Circuits: In impedance matching networks and filtering stages of radio frequency applications.
  • Noise Suppression: To reduce unwanted noise and interference in electronic circuits.
  • Mobile Devices: Integrated into smartphones and tablets for power management and signal conditioning tasks.
  • Wireless Communication: Employed in Bluetooth and Wi-Fi modules for filtering and impedance adjustment.

Features

  • Compact Footprint: Measures 3.2mm x 2.5mm x 2.2mm, suitable for densely packed PCBs.
  • High Inductance Value: Provides an inductance of 12μH with a tolerance of ±5%.
  • Ferrite Core Material: Improves permeability and enhances high-frequency performance.
  • Wire-Wound Configuration: Offers a high Q factor and minimal DC resistance.
  • RoHS Compliance: Meets Restriction of Hazardous Substances standards for environmental safety.
  • Operating Temperature: Designed to operate within a range of -40°C to +85°C.

Benefits

  • Effective Noise Filtering: The ferrite core and wire-wound construction enable efficient filtering of unwanted noise.
  • Stable Inductance: Maintains a consistent inductance value across varying temperatures and frequencies.
  • Space-Saving Design: The small size allows for easy integration into compact devices.
  • Reduced Electromagnetic Interference: The design minimizes EMI, ensuring signal integrity.
  • Reliable Performance: Robust construction guarantees dependable operation in demanding environments.

Additional Details

Key design parameters for the NLC322522T-120J-N inductor include the rated current and self-resonant frequency (SRF). Low DC resistance (DCR) minimizes power loss. Supplied on tape and reel for automated assembly, and it is compatible with standard SMT soldering. This inductor is a good choice for designs that need a combination of high inductance, small size, and robust performance.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess