EN
  • EN
  • DE

NL453232T-R39K-S

Part No NL453232T-R39K-S
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082405-NL453232T-R39K-S
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NL453232T-R39K-S CAD Model

Description

The NL453232T-R39K-S is a wire-wound inductor from Chilisin, designed for surface mount applications. This component is commonly used in power circuits and RF applications where a specific inductance value is required for filtering, tuning, or energy storage. The 'S' at the end of the part number may indicate a special screening or packaging characteristic; refer to the datasheet for exact details.

Applications

  • DC-DC converters: Used in buck, boost, and buck-boost converters for energy storage and filtering.
  • Power supplies: Employed in various power supply designs for noise filtering and voltage regulation.
  • RF circuits: Utilized in impedance matching networks, filter circuits, and RF chokes within radio frequency applications.
  • Wireless communication devices: Integrated into wireless modules for signal conditioning and filtering.
  • LED lighting: Used in LED driver circuits for current regulation and noise suppression.

Features

  • Compact Size: 4.5mm x 3.2mm x 3.2mm footprint, suitable for space-constrained applications.
  • Wire-Wound Construction: Offers high inductance values and excellent current handling capabilities.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reflow soldering processes.
  • High Q-Factor: Provides efficient energy storage and low signal loss at high frequencies.
  • Operating Temperature Range: Typically -40°C to +85°C, suitable for a wide range of environmental conditions.
  • R39 Inductance: Represents an inductance value of 0.39 μH (microhenries).
  • K Tolerance: Indicates a tolerance of ±10% on the specified inductance value.
  • -S Suffix: May indicate special screening, packaging or other custom characteristics (refer to the datasheet).

Benefits

  • Miniaturization: Allows for smaller and lighter electronic devices due to its compact size.
  • Improved Power Efficiency: High Q-factor minimizes energy losses in power supply applications.
  • Reliable Performance: Robust construction ensures consistent and reliable operation in demanding conditions.
  • Simplified Assembly: SMT design streamlines manufacturing processes and reduces assembly costs.
  • Versatile Application: Suitable for a wide range of applications requiring specific inductance values and current handling.
  • Stable Inductance: Maintains a stable inductance value even with changes in temperature and frequency.

Additional Details

The NL453232T-R39K-S has a nominal inductance of 0.39 μH with a tolerance of ±10%. The saturation current and DC resistance (DCR) are crucial parameters to consider for power applications. Refer to the Chilisin datasheet for detailed specifications, including saturation current, DCR, self-resonant frequency (SRF), and Q-factor. The datasheet also provides information on the inductor's core material, winding configuration, and recommended soldering profiles. Following proper handling and storage procedures is important to ensure the inductor's long-term reliability and performance.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess