EN
  • EN
  • DE

MHCI06030-4R7M-R8A

Part No MHCI06030-4R7M-R8A
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Description Power Choke Shielded/Molded Wirewound 4.7uH 20% 100KHz 5.5A 0.033Ohm DCR T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078684-MHCI06030-4R7M-R8A
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MHCI06030-4R7M-R8A CAD Model

Description

The MHCI06030-4R7M-R8A is a multilayer ceramic inductor manufactured by Chilisin, designed for high-frequency applications where small size, high Q-factor, and stable performance are crucial. This component is commonly used in RF circuits, wireless communication systems, and impedance matching networks.

Applications

  • RF Filters: Filtering unwanted signals in radio frequency applications.
  • Wireless Communication Systems: Antenna matching and impedance matching circuits in transceivers.
  • Impedance Matching Networks: Matching impedance between different circuit stages for optimal signal transfer.
  • High-Frequency Oscillators: Tuning and frequency control in oscillator circuits.
  • Mobile Devices: RF front-end modules, antenna matching, and filtering in smartphones and tablets.

Features

  • Multilayer Ceramic Construction: Offers a high Q-factor and stable performance at high frequencies.
  • Compact Size: Small form factor for space-constrained applications (0603 size).
  • High Self-Resonant Frequency (SRF): Enables operation at high frequencies without significant performance degradation.
  • Excellent Q-Factor: Minimizes losses and improves circuit efficiency.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.

Benefits

  • Improved Signal Quality: High Q-factor ensures minimal signal loss and distortion.
  • Enhanced Performance: High SRF allows for operation at higher frequencies without performance degradation.
  • Space Saving: Compact dimensions are ideal for densely packed electronic circuits.
  • Reliable Performance: The ceramic construction provides stable and reliable operation over a wide temperature range.
  • Simplified Assembly: SMT design simplifies the manufacturing process, reducing assembly costs.

Additional Details

The '4R7M' indicates an inductance value of 4.7 nH (nanohenries) with a tolerance of ±20%. The 'R8A' likely refers to a specific performance grade or packaging variant determined by Chilisin. This inductor is designed for reflow soldering. The 06030 case size code allows for compatibility with standard SMT assembly techniques. It is essential to consult the datasheet for detailed electrical specifications, including Q-factor versus frequency curves, SRF, and temperature characteristics. The specific materials used in the ceramic construction affect the inductor's performance in high-frequency environments.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1038 $50.3430
1,175+ $0.0852 $100.1100
1,820+ $0.0825 $150.1500
2,505+ $0.0799 $200.1495
3,240+ $0.0772 $250.1280
4,340+ $0.0692 $300.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess