The DF11-22DS-2C is a 2-circuit female connector from Hirose Electric Co Ltd. It has a 1.25mm pitch and a 2.5A current rating. It is a surface mount connector, meaning that it is soldered directly to the surface of a printed circuit board.
The DF11-22DS-2C is a popular choice for a variety of applications, including:
- Consumer electronics, such as smartphones, tablets, and laptops
- Industrial equipment, such as factory automation systems and medical devices
- Telecommunications equipment, such as routers and switches
- Automotive electronics, such as engine control units and anti-lock braking systems
The DF11-22DS-2C is a versatile connector that can be used in a wide range of applications. It is reliable, durable, and easy to use.
Here are some of the key features and benefits of the DF11-22DS-2C:
- Compact and lightweight design
- Easy to solder and mount
- High current rating
- Low contact resistance
- Durable construction
- UL and CSA approved
The DF11-22DS-2C is a popular choice for engineers and designers because it is a high-quality, reliable connector that is easy to use. It is also a relatively affordable connector, making it a good value for the money.
Here are some additional details about the DF11-22DS-2C:
- Connector type: Female
- Number of circuits: 2
- Pitch: 1.25mm
- Current rating: 2.5A
- Voltage rating: 50V
- Operating temperature range: -25°C to +85°C
- Termination method: Surface mount
If you are looking for a high-quality, reliable connector for your next project, the DF11-22DS-2C is a great option to consider.