EN
  • EN
  • DE

MHCI04020-2R2M-R8

Part No MHCI04020-2R2M-R8
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078678-MHCI04020-2R2M-R8
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MHCI04020-2R2M-R8 CAD Model

Description

The MHCI04020-2R2M-R8 is a multilayer ceramic inductor manufactured by Chilisin. This component is designed for high-frequency applications, providing a compact size and excellent performance characteristics. It is commonly used in RF circuits, wireless communication devices, and impedance matching networks.

Applications

  • RF Filters: Used for filtering unwanted frequencies in radio frequency circuits.
  • Wireless Communication Devices: Impedance matching and tuning in antennas and transceivers.
  • Impedance Matching Networks: Matching impedance between different circuit stages.
  • High-Frequency Circuits: Inductive components in resonant circuits and oscillators.
  • Mobile Phones: RF front-end modules and antenna tuning circuits.

Features

  • Multilayer Ceramic Construction: Provides high Q-factor and stable performance at high frequencies.
  • Compact Size: Small form factor for space-constrained applications (0402 size).
  • High Self-Resonant Frequency (SRF): Enables operation at higher frequencies without significant performance degradation.
  • Excellent Q-Factor: Minimizes losses and improves circuit efficiency.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.

Benefits

  • Improved Signal Quality: High Q-factor ensures minimal signal loss and distortion.
  • Enhanced Performance: High SRF allows for operation at higher frequencies without performance degradation.
  • Space Saving: Compact size enables integration in densely packed electronic circuits.
  • Reliable Performance: Ceramic construction provides stable and reliable operation.
  • Simplified Assembly: SMT design simplifies the manufacturing process and reduces assembly costs.

Additional Details

The '2R2M' indicates an inductance value of 2.2 nH (nanohenries) with a tolerance of ±20%. The 'R8' likely refers to a specific performance grade or packaging option as specified by Chilisin. This inductor is designed for reflow soldering processes. The 04020 refers to the EIA case size code and dimensions, making it easily compatible with industry standards for SMT assembly. Consulting the datasheet is crucial for detailed electrical specifications, Q-factor versus frequency curves, SRF, and temperature characteristics. The specific ceramic material composition directly impacts its suitability for various RF designs.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1635 $50.6850
750+ $0.1342 $100.6500
1,155+ $0.1300 $150.1500
1,590+ $0.1258 $200.0220
2,060+ $0.1216 $250.4960
2,755+ $0.1090 $300.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess