EN
  • EN
  • DE

LVS505040-470M-N

Part No LVS505040-470M-N
Manufacturer Chilisin
Catalog OEM Parts (J - L)
Description LVS505040 47UH 900MA 20% Wwt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 977807-LVS505040-470M-N
Categories OEM Parts(J-L)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LVS505040-470M-N CAD Model

Description

The LVS505040-470M-N is a power inductor manufactured by Chilisin. It is designed for use in DC-DC converters and power management circuits. This inductor is characterized by its high current handling capability, low DC resistance, and compact size. The shielded construction minimizes electromagnetic interference (EMI).

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting DC-DC converters to efficiently regulate voltage levels.
  • Power Supplies: Employed in power supplies for various electronic devices, including laptops, smartphones, and industrial equipment.
  • LED Lighting: Used in LED drivers to provide stable and efficient power to LEDs in lighting applications.
  • Automotive Electronics: Integrated into automotive electronic systems, such as engine control units (ECUs), infotainment systems, and power distribution networks.
  • Portable Devices: Used in portable devices like smartphones, tablets, and wearables for efficient power management.

Features:

  • High Current Handling: Capable of handling high current levels without significant performance degradation.
  • Low DC Resistance (DCR): Minimizes power losses, improving the overall efficiency of the circuit.
  • Shielded Construction: Reduces electromagnetic interference (EMI) to prevent noise from affecting surrounding components.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directives, ensuring environmental friendliness.

Benefits:

  • High Efficiency: Low DCR and high current handling contribute to efficient power conversion, reducing heat generation and energy waste.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving the reliability of the overall system.
  • Space Saving: Compact size allows for integration into small and densely packed electronic devices.
  • Reliable Performance: Designed for stable and consistent performance over a wide range of operating conditions.
  • Environmentally Friendly: RoHS compliance ensures the product is free from hazardous substances.

Technical Specifications: The LVS505040-470M-N has an inductance value of 47μH (microhenries) with a tolerance of typically ±20%. The saturation current (Isat) is approximately 2.0A to 3.0A, depending on the specific conditions. The DC resistance (DCR) is typically around 0.1 ohms or less. The operating temperature range spans from -40°C to +125°C. The package size is 5.0mm x 5.0mm x 4.0mm.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
995+ $0.0505 $50.2475
2,420+ $0.0414 $100.1880
3,745+ $0.0401 $150.1745
5,155+ $0.0388 $200.0140
6,670+ $0.0375 $250.1250
8,905+ $0.0337 $300.0985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 995 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess