Product Overview: LP5907UV-3.3/NOPB
The LP5907UV-3.3/NOPB is a high-performance, low-noise linear voltage regulator from Texas Instruments, designed to meet the stringent requirements of applications that demand a clean and stable power supply. This regulator is capable of delivering a fixed output voltage of 3.3V with an impressive accuracy, making it an ideal choice for sensitive RF and analog circuitry.
Key Features
- Output Voltage: Fixed 3.3V with high accuracy.
- Low Dropout: Capable of operating with a very small input-to-output voltage differential, enhancing efficiency.
- Low Noise: Offers exceptionally low output noise, a critical feature for RF and precision analog applications.
- High PSRR: Excellent power supply rejection ratio, ensuring stability against input voltage fluctuations.
- Current Capability: Delivers up to 250mA of output current, suitable for a variety of loads.
- Thermal Performance: Features over-temperature and over-current protection, safeguarding the device and the load.
- Package: Available in a small footprint package, making it suitable for space-constrained applications.
- Green Product: The NOPB designation indicates that this component is lead-free and RoHS compliant.
Applications
The LP5907UV-3.3/NOPB is versatile and can be utilized in a wide range of applications, including:
- Mobile phones and PDAs
- Portable media players
- Wireless LAN cards
- GPS receivers
- Analog and digital sensors
- Other battery-powered devices
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the LP5907UV-3.3/NOPB is no exception. This product is manufactured with the highest standards, ensuring that it meets the rigorous demands of both commercial and industrial applications.
Conclusion
With its combination of low noise, high accuracy, and robust protection features, the LP5907UV-3.3/NOPB from Texas Instruments stands out as an exemplary voltage regulator for applications requiring the utmost in power supply cleanliness and stability.