EN
  • EN
  • DE

LVF252A10-1R5M-N

Part No LVF252A10-1R5M-N
Manufacturer Chilisin
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 966120-LVF252A10-1R5M-N
Categories OEM Parts(J-L)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LVF252A10-1R5M-N CAD Model

Description

The LVF252A10-1R5M-N is a molded power inductor manufactured by Chilisin. This inductor is designed for use in a variety of power supply and DC-DC converter applications, providing energy storage and filtering functions. Its shielded construction and high current capability make it suitable for high-efficiency and high-density power electronic designs.

Applications:

  • DC-DC Converters: Used in step-up, step-down, and other DC-DC converter topologies.
  • Power Supplies: Provides energy storage and filtering in power supplies for various electronic devices.
  • Point-of-Load (POL) Converters: Used in POL converters to provide regulated voltage to specific loads on a circuit board.
  • Notebook Computers: Powers various components in notebook computers, such as the CPU, GPU, and memory.
  • Portable Devices: Used in smartphones, tablets, and other portable devices for power management.
  • LED Lighting: Provides energy storage and current regulation in LED lighting applications.

Features:

  • Shielded Construction: Reduces electromagnetic interference (EMI) and prevents radiation.
  • High Current Capability: Supports high current levels without saturation.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Small Size: Allows for easy integration into compact electronic designs.
  • Molded Construction: Provides excellent mechanical strength and environmental protection.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Reduced EMI: Shielded construction minimizes EMI and prevents interference with other components.
  • High Efficiency: Low DCR minimizes power losses and improves overall system efficiency.
  • Space-Saving Solution: Small size allows for efficient use of board space.
  • Reliable Performance: Molded construction ensures excellent mechanical strength and environmental protection.
  • Cost-Effective Solution: Provides a cost-effective solution for power inductance requirements.

Additional Details:

The LVF252A10-1R5M-N power inductor is typically available in a surface-mount package. The specific inductance value, current rating, and DCR may vary depending on the configuration. Refer to the product datasheet for detailed specifications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess