EN
  • EN
  • DE

LS0805-2R2K-N

Part No LS0805-2R2K-N
Manufacturer Chilisin
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 985702-LS0805-2R2K-N
Categories OEM Parts(J-L)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LS0805-2R2K-N CAD Model

Description

The LS0805-2R2K-N is a wire-wound inductor manufactured by Chilisin. It is designed for use in various electronic circuits to provide inductance for filtering, impedance matching, and energy storage. The 0805 designation refers to the physical dimensions of the component, indicating it's a surface-mount device (SMD) with a length of 0.08 inches and a width of 0.05 inches. The 2R2 represents an inductance value of 2.2 μH, and the K signifies a tolerance of ±10%. The N suffix often refers to the packaging or specific characteristics of the inductor.

Applications:

  • DC-DC Converters: Used for voltage regulation and power management in various electronic devices.
  • RF Circuits: Employed for impedance matching, filtering, and tuning in radio frequency applications.
  • EMI Suppression: Used to filter out unwanted electromagnetic interference in electronic circuits.
  • Power Inductors: Used in power supplies and other power applications.
  • Signal Filtering: Used to remove unwanted noise from analog and digital signals.

Features:

  • Wire-Wound Construction: Provides high inductance and good Q-factor.
  • Surface Mount Device (SMD): Allows for easy automated assembly on printed circuit boards.
  • Small Size (0805): Enables compact circuit designs.
  • High Current Carrying Capacity: Can handle relatively high currents for its size.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • Efficient Energy Storage: Stores energy in magnetic fields for efficient power conversion.
  • Good Filtering Characteristics: Effectively filters out unwanted noise and interference.
  • Reliable Performance: Provides stable inductance value over a wide range of operating conditions.
  • Easy to Assemble: Surface mount design allows for automated placement and soldering.
  • Compact Design: Saves space on printed circuit boards, enabling smaller device form factors.

Additional Details:

The LS0805-2R2K-N inductor is typically characterized by its inductance value (2.2 μH), tolerance (±10%), self-resonant frequency (SRF), DC resistance (DCR), and rated current. The SRF is the frequency at which the inductor's impedance is at its maximum, and it's important for ensuring stable performance in high-frequency applications. The DCR is the resistance of the inductor's winding, which affects its efficiency in power applications. The rated current is the maximum current that the inductor can handle without significant performance degradation. The inductor's wire-wound construction contributes to its high Q-factor, which is a measure of its energy storage efficiency. The component is commonly used in mobile phones, tablets, and other portable electronic devices.

You May Also Be Interested in

Linear Technology
Lowest to $2.0374
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess