The CS1008-5R6G-S is a high-frequency multilayer chip inductor manufactured by Chilisin. It is designed for various applications requiring small size and high performance.
Applications
- Mobile communication devices (smartphones, tablets)
- Wireless LAN (WLAN) devices
- Bluetooth modules
- RF transceivers
- High-frequency circuits
Features
- Small size: 1008 (1.0 x 0.8mm) footprint
- High Q value for low loss
- Excellent self-resonant frequency (SRF)
- Tight inductance tolerance
- RoHS compliant
- Operating temperature range: -55°C to +125°C
Benefits
- Improved signal quality in RF circuits due to low losses
- Reduced power consumption in wireless devices
- Miniaturization of electronic devices due to small size
- Stable performance over a wide temperature range
- Environmentally friendly due to RoHS compliance
Additional Details
The CS1008-5R6G-S has an inductance of 5.6nH. It's a wire-wound inductor, known for its high Q-factor and tight tolerance. It is suitable for impedance matching, RF filtering, and other high-frequency applications. The self-resonant frequency is typically several GHz, ensuring that the inductor behaves predictably at high frequencies. The inductor is constructed using ceramic materials and has a shielded construction to minimize EMI. Its compact size and high performance make it suitable for a wide range of applications in wireless communication and RF systems. This component is often used in matching networks for antennas, filters for noise reduction, and in oscillators to improve frequency stability.