EN
  • EN
  • DE

CS1008-39NJ-S

Part No CS1008-39NJ-S
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1053191-CS1008-39NJ-S
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS1008-39NJ-S CAD Model

Description

The Chilisin CS1008-39NJ-S is a multilayer ceramic chip inductor designed for high-frequency applications requiring a balance of performance and size. It offers a combination of a relatively small form factor with good inductance and Q-factor characteristics. This inductor is suitable for use in RF circuits, wireless communication systems, and impedance matching networks where stable and reliable performance is essential.

Applications:

  • RF Filters: Implementing filters in radio frequency circuits to attenuate unwanted signals.
  • Impedance Matching Networks: Matching impedance in RF circuits to maximize power transfer and minimize signal reflections.
  • Wireless Communication Systems: Filtering and tuning in wireless communication devices such as Bluetooth modules and Wi-Fi devices.
  • Oscillators: Providing inductance in oscillator circuits for frequency control.
  • Mobile Devices: Integration into mobile phones and other portable devices for RF signal processing.

Features:

  • Compact Size: 1008 package size (1.0mm x 0.8mm) allows for space-saving designs on PCBs.
  • High Q Factor: Provides low loss and efficient performance in high-frequency circuits.
  • Excellent Self-Resonant Frequency: Offers stable performance over a wide range of frequencies.
  • Multilayer Ceramic Construction: Ensures excellent reliability and temperature stability.
  • RoHS Compliant: Complies with RoHS directives for environmental protection.

Benefits:

  • Space Optimization: Small size allows for efficient use of board space in compact electronic devices.
  • Efficient Performance: High Q factor reduces energy loss and improves circuit performance.
  • Stable Operation: Excellent self-resonant frequency ensures consistent performance over varying frequencies.
  • Reliable Construction: Multilayer ceramic construction provides robustness and long-term stability.
  • Environmentally Compliant: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The CS1008-39NJ-S has an inductance value of 39nH with a tolerance of typically ±5%. This inductance value, combined with its high Q-factor and self-resonant frequency, makes it well-suited for various high-frequency applications where precision and stability are important. The multilayer ceramic construction of the inductor contributes to its overall reliability and ability to withstand variations in temperature. This component is surface mountable and designed for automated assembly processes. Chilisin's reputation for producing high-quality passive components ensures that the CS1008-39NJ-S will provide dependable performance in applications ranging from RF filters to impedance matching networks.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess