EN
  • EN
  • DE

CS0805-R62J-S

Part No CS0805-R62J-S
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 960531-CS0805-R62J-S
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS0805-R62J-S CAD Model

Description

The CS0805-R62J-S is a chip inductor manufactured by Chilisin. It is designed for use in high-frequency circuits, providing inductance for filtering, impedance matching, and creating resonant circuits. The 0805 indicates the physical size of the component in a standard surface mount dimension.

Applications

  • RF circuits in wireless devices
  • Filtering in signal processing applications
  • Impedance matching in antenna circuits
  • Resonant circuits in oscillators
  • DC-DC converters and power supplies

Features

  • Compact 0805 package size
  • High Q factor for low losses
  • Tight inductance tolerance
  • Excellent self-resonant frequency (SRF)
  • RoHS compliant for environmental protection

Benefits

  • Reduced board space requirements
  • Improved signal integrity and reduced noise
  • Precise circuit performance
  • Stable operation at high frequencies
  • Compliance with environmental regulations

Additional Details

The CS0805-R62J-S features an inductance value of 0.62µH. It is available in a standard 0805 surface-mount package. Key electrical characteristics include the inductance (L), Q factor, self-resonant frequency (SRF), and DC resistance (DCR). It is crucial to consult the manufacturer's datasheet for detailed electrical characteristics, impedance curves, and application guidelines to ensure proper operation and reliability. The datasheet specifies the current rating, operating temperature range, and soldering recommendations.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0227
Microchip Technology
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Sagami
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess