EN
  • EN
  • DE
  • IT

CS0603-3N9J-S

Part No CS0603-3N9J-S
Manufacturer Chilisin
Catalog Custom Parts (B - D)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1135059-CS0603-3N9J-S
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS0603-3N9J-S CAD Model

Description

The CS0603-3N9J-S is a multilayer chip inductor manufactured by Chilisin. This component is designed for high-frequency applications and is commonly used in various electronic devices for impedance matching, filtering, and RF signal tuning. The '0603' indicates the component's size in inches, a standard measurement for surface mount devices (SMD). '3N9' likely represents an inductance value of 3.9 nH, and 'J' indicates a tolerance of ±5%.

Applications

  • Mobile Communication Devices: Employed in smartphones, tablets, and other mobile devices for RF signal processing in antenna circuits.
  • Wireless Communication Systems: Integrated into Wi-Fi, Bluetooth, and Zigbee modules for impedance matching and filtering of RF signals.
  • RF Transceivers: Used in radio frequency transceivers for signal tuning and noise reduction in communication systems.
  • GPS Modules: Incorporated in GPS receivers for filtering and impedance matching of antenna signals to enhance signal reception.
  • High-Frequency Circuits: Suitable for a wide array of high-frequency circuits where precise inductance is required, such as in RF filters and matching networks.

Features

  • Small Size (0603): Compact dimensions make it suitable for high-density circuit board designs.
  • Multilayer Construction: Provides a high inductance value in a small form factor, enhancing space efficiency.
  • High Self-Resonant Frequency: Ensures stable performance at high frequencies, minimizing signal loss.
  • Tight Tolerance (±5%): Offers precise inductance values for accurate circuit tuning, critical for RF applications.
  • Surface Mount Device (SMD): Designed for automated assembly using pick-and-place machines, simplifying manufacturing processes.

Benefits

  • Miniaturization: Enables the development of smaller and more compact electronic devices, meeting the demand for space-saving designs.
  • Improved Performance: Enhances signal integrity and reduces noise in high-frequency circuits, improving overall system performance.
  • Precise Tuning: Allows for accurate impedance matching and filtering, optimizing circuit behavior for specific applications.
  • Reliable Operation: Ensures stable performance across a broad range of operating conditions, ensuring consistent and dependable functionality.
  • Cost-Effective: Provides an optimal balance of performance and cost for high-volume manufacturing applications, making it economically viable.

This component is an excellent choice for high-frequency applications where space is limited and precise inductance values are essential. For comprehensive specifications, including inductance value, Q-factor, self-resonant frequency, and DC resistance, consult the official Chilisin datasheet. Utilizing the manufacturer's documentation will ensure proper implementation and optimal performance within the designated application.

You May Also Be Interested in

Cirrus Logic Inc.
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Broadcom Limited
Contact for details
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
AVX Corporation
Need more? Email Us
Chilisin
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess