EN
  • EN
  • DE
  • IT

CS0402-12NG-S

Part No CS0402-12NG-S
Manufacturer Chilisin
Catalog Custom Parts (B - D)
Description CS0402 12NH 640MA 2% Wwt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1190781-CS0402-12NG-S
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS0402-12NG-S CAD Model

Description

The CS0402-12NG-S is a surface mount multilayer ceramic inductor manufactured by Chilisin. This inductor is designed for high-frequency applications where small size and high performance are critical.

Applications

  • RF circuits: Impedance matching, filtering, and tuning in radio frequency applications.
  • Mobile communication devices: Used in smartphones, tablets, and other wireless devices.
  • Bluetooth devices: Filtering and impedance matching in Bluetooth modules.
  • Wireless LAN (WLAN) applications: Filtering and tuning in WLAN circuits.
  • High-frequency filters: Used in various types of high-frequency filters.

Features

  • 0402 Package Size: Ultra-small size (0.4mm x 0.2mm) for high-density mounting.
  • Multilayer Ceramic Construction: Provides high Q factor and excellent stability.
  • 12nH Inductance: Specified inductance value for circuit design.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • High Self-Resonant Frequency: Ensures optimal performance at high frequencies.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Space Saving: Extremely small size allows for dense circuit layouts.
  • High Performance: High Q factor ensures efficient signal transmission.
  • Stable Performance: Multilayer ceramic construction provides excellent stability over temperature and frequency.
  • Easy Assembly: SMT design simplifies manufacturing.
  • Reliable Operation: Robust construction ensures long-term reliability.
  • Environmentally Friendly: RoHS compliance ensures environmental safety.

Additional Details

The CS0402-12NG-S inductor is characterized by its high self-resonant frequency and low DC resistance. Chilisin provides detailed specifications, including Q factor, self-resonant frequency, and DC resistance, to support designers in integrating this inductor into their circuits. The inductor is commonly used in a wide range of high-frequency applications where small size and high performance are critical factors.

You May Also Be Interested in

Conexant Systems
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
TE Connectivity
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
Chilisin
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3,335+ $0.0173 $57.6955
8,335+ $0.0139 $115.8565
12,500+ $0.0139 $173.7500
18,185+ $0.0127 $230.9495
22,730+ $0.0127 $288.6710
30,000+ $0.0116 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130,800 pieces
MOQ: 3335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess