EN
  • EN
  • DE

T4061310004-001

Part No T4061310004-001
Manufacturer TE Connectivity
Catalog Circular Cable Assemblies
Description CBL 4POS FMALE TO WIRE 1.64' / Cable Assembly 1.64' (500.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Circular Cable Assemblies
Mfr TE Connectivity AMP Connectors
Series M8
Package Bag
1st Connector Type Plug
1st Connector Gender Female Sockets
1st Connector Number of Positions 4
1st Connector Number of Positions Loaded All
1st Connector Shell Size - Insert M8
1st Connector Orientation A
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector Type Wire Leads
Length 1.64' (500.00mm)
Assembly Configuration Standard
Cable Type Round
Cable Material Polyvinyl Chloride (PVC)
Color Black
Shielding Shielded
Ingress Protection IP67 - Dust Tight, Waterproof
Usage Industrial Environments
Base Product Number T40613
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8544.42.9090
Other Names A142359,M8 CABLE ST FEMALE 0.5M 4POS PVC CABLE
Standard Package 10
Win Source Part Number 991802-T4061310004-001
Ultra Librarian 3D Model Ultra Librarian T4061310004-001 CAD Model

Description

This M8 circular cable assembly is perfect for use in industrial environments.

  • Length: 1.64 feet (500mm)
  • Shielded: Yes
  • Ingress Protection: IP67 (dust-tight and waterproof)
  • Cable Type: Round
  • Package: Bag
  • First Connector: Plug with female sockets, four positions loaded into an M8 shell size insert
  • Connector Orientation: A
  • Mounting Type: Free hanging (in-line)
  • Second Connector: Wire leads with no positions loaded
  • Material: Polyvinyl chloride (PVC)
  • Supplier: TE Connectivity AMP Connectors
  • REACH: Affected
  • HTSUS: 8544.42.9090

You May Also Be Interested in

Phoenix Contact
CIRC CBL 8POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 5POS RCPT TO WIRE 3.28'
Need more? Email Us
Molex, LLC
CIRC CBL 3POS RCPT TO WIRE 1'
Need more? Email Us
Phoenix Contact
CIRC CBL 6POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 3POS PLUG TO WIRE 1.64'
Need more? Email Us
Molex, LLC
CIRC CBL 4POS RCPT TO WIRE 1'
Need more? Email Us
Phoenix Contact
CBL 8POS PLUG RA TO WIRE 32.8'
Need more? Email Us
Phoenix Contact
CIRC CBL 3POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 3POS PLUG TO WIRE 1.64'
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess