EN
  • EN
  • DE

CLH2012T-12NJ-S

Part No CLH2012T-12NJ-S
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Description CLH2012T 12NH 300MA 5% Mlt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052015-CLH2012T-12NJ-S
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CLH2012T-12NJ-S CAD Model

Description

The CLH2012T-12NJ-S is a multilayer chip inductor produced by Chilisin. It is designed for high-frequency applications, commonly used in impedance matching circuits, RF filters, and tuning networks within various electronic systems. The 2012 package size offers a balance between size and performance, making it suitable for many PCB layouts.

Applications:

  • RF Filtering: Utilized in RF filter circuits to attenuate unwanted signals.
  • Impedance Matching: Employed in impedance matching networks to optimize signal transfer.
  • Wireless Communication Devices: Incorporated into Bluetooth, Wi-Fi, and other wireless devices.
  • Mobile Phones: Found in the RF front-end circuitry of mobile phones.
  • RF Modules: Used in various RF modules for signal conditioning and filtering.

Features:

  • Small Size: 2012 package size (2.0 mm x 1.2 mm).
  • Multilayer Construction: Provides a high self-resonant frequency.
  • High Self-Resonant Frequency: Suitable for high-frequency applications.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits:

  • Compact Design: Allows for high-density PCB layouts.
  • Improved RF Performance: Delivers efficient filtering and impedance matching capabilities.
  • Reliable Operation: Offers stable performance under varying operating conditions.
  • Automated Assembly: Facilitates cost-effective manufacturing through automated processes.
  • Environmentally Friendly: Complies with RoHS standards, reducing environmental impact.

Technical Specifications:

Detailed technical specifications for the CLH2012T-12NJ-S inductor require referencing the official Chilisin datasheet. Typical characteristics for similar inductors include:

  • Inductance: 12 nH (12N indicates 12 nanohenries).
  • Tolerance: Typically ±5%.
  • Self-Resonant Frequency (SRF): The frequency at which the inductor's impedance is at its maximum value.
  • Q Factor: A measure of the inductor's efficiency, with higher values signifying lower losses.
  • DC Resistance (DCR): The resistance of the inductor's winding.
  • Rated Current: The maximum current the inductor can handle without performance degradation.

For precise specifications, please refer to the manufacturer's datasheet.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.3698
Sagami
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess