EN
  • EN
  • DE

CLH1005T-R10J-S

Part No CLH1005T-R10J-S
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052388-CLH1005T-R10J-S
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CLH1005T-R10J-S CAD Model

Description

The CLH1005T-R10J-S is a wire-wound chip inductor manufactured by Chilisin. As part of the CLH series, this inductor is recognized for its high performance and reliability, particularly in high-frequency applications. Its compact design makes it suitable for use in a variety of miniaturized electronic devices.

Applications

  • RF Circuits: Employed in radio frequency (RF) circuits for impedance matching, filtering, and tuning.
  • Wireless Communication Devices: Found in smartphones, tablets, and other wireless devices for signal processing and conditioning.
  • Bluetooth Modules: Utilized in Bluetooth modules for impedance matching and filtering.
  • GPS Receivers: Integrated into GPS receivers for noise reduction and signal conditioning.
  • LC Filters: Used in LC filter circuits for signal filtering and impedance matching.

Features

  • High Q-Factor: Provides a high Q-factor for efficient energy storage and minimal signal loss.
  • Tight Inductance Tolerance: Offers a tight inductance tolerance, ensuring precise and reliable performance.
  • Small 1005 Package: Comes in a small 1005 package size, making it suitable for high-density circuit designs.
  • Excellent SRF: Exhibits a high self-resonant frequency (SRF), allowing for stable operation at high frequencies.
  • RoHS Compliant: Complies with RoHS environmental standards, ensuring it is free from hazardous substances.

Benefits

  • Improved Circuit Performance: High Q-factor and tight tolerance lead to enhanced circuit performance and efficiency.
  • Miniaturization: The small size allows for integration into compact and portable devices.
  • Stable High-Frequency Operation: High SRF ensures stable performance at high frequencies.
  • Reliable Operation: Designed for reliable operation in demanding applications.
  • Environmentally Friendly: RoHS compliance ensures the product is environmentally safe.

Additional Details

The CLH1005T-R10J-S has an inductance value of 0.1µH (R10 signifies 0.1 microhenries). The 'J' in the part number often indicates the tolerance rating (typically ±5%). This inductor is manufactured with a ceramic core and precisely wound coil to optimize its performance. It is designed for Surface Mount Technology (SMT) and is compatible with standard reflow soldering processes. The compact size and high performance make it an excellent choice for many high-frequency applications where space is a constraint.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21,740+ $0.0023 $50.0020
52,635+ $0.0019 $100.0065
78,950+ $0.0019 $150.0050
111,115+ $0.0018 $200.0070
138,890+ $0.0018 $250.0020
187,500+ $0.0016 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,053 pieces
MOQ: 21740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess