EN
  • EN
  • DE

CLH1005T-18NJ-S-NP

Part No CLH1005T-18NJ-S-NP
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 958616-CLH1005T-18NJ-S-NP
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CLH1005T-18NJ-S-NP CAD Model

Description

The CLH1005T-18NJ-S-NP is a wire-wound chip inductor manufactured by Chilisin. This inductor is designed for high-frequency applications requiring a high Q factor and tight tolerance. It's often used in RF circuits, mobile communication devices, and various wireless applications. The CLH series is known for its reliable performance and small size, making it suitable for compact electronic designs.

Applications

  • RF circuits: Commonly used in impedance matching, filtering, and tuning circuits.
  • Mobile communication devices: Found in smartphones, tablets, and other wireless devices for signal processing.
  • Wireless LAN systems: Employed in WLAN modules and access points for impedance matching and noise filtering.
  • Bluetooth devices: Integrated into Bluetooth modules for stable and efficient performance.
  • GPS devices: Used for filtering and impedance matching in GPS receivers.

Features

  • Small Size: 1.0 x 0.5 x 0.5 mm footprint, ideal for space-constrained applications.
  • High Q Factor: Provides low losses and efficient energy transfer.
  • Tight Inductance Tolerance: Offers consistent performance across different units.
  • Wire-Wound Construction: Provides high reliability and stable performance.
  • RoHS Compliant: Environmentally friendly and lead-free.
  • High Self-Resonant Frequency: Ensures stable performance at high frequencies.

Benefits

  • Miniaturization: Enables compact designs in portable devices.
  • Efficient Energy Transfer: Minimizes losses and maximizes efficiency.
  • Consistent Performance: Ensures uniformity across different units.
  • Stable Performance: Provides reliable operation in high-frequency circuits.
  • Environmental Compliance: Meets environmental regulations and reduces environmental impact.
  • Long-Term Reliability: Offers stable and durable operation for extended product life.

Additional Details

The CLH1005T-18NJ-S-NP has an inductance value of 18nH with a tolerance of 5%. It is designed to operate over a wide temperature range, ensuring its suitability for various operating conditions. The inductor's wire-wound construction provides excellent mechanical strength and resistance to shock and vibration. Its self-resonant frequency is optimized for high-frequency applications, making it a versatile component in modern electronic designs. This component is typically surface mounted.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
21,740+ $0.0023 $50.0020
52,635+ $0.0019 $100.0065
78,950+ $0.0019 $150.0050
111,115+ $0.0018 $200.0070
138,890+ $0.0018 $250.0020
187,500+ $0.0016 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,480 pieces
MOQ: 21740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess