EN
  • EN
  • DE

CL160808T-4R7K-N

Part No CL160808T-4R7K-N
Manufacturer Chilisin
Catalog Custom Parts (B - D)
Description CL1608 4, 7UH 15MA 10% Mlt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1111757-CL160808T-4R7K-N
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CL160808T-4R7K-N CAD Model

Description

The CL160808T-4R7K-N is a wire-wound chip inductor manufactured by Chilisin. This compact inductor is designed for a variety of high-frequency applications, offering a balance of inductance, impedance, and current handling capabilities. Its small size and excellent electrical characteristics make it suitable for use in mobile devices, communication equipment, and other space-constrained applications.

Applications

  • Mobile Phones: Used in RF circuits for impedance matching, filtering, and signal tuning.
  • Wireless Communication Devices: Employed in Bluetooth modules, Wi-Fi devices, and other wireless communication systems.
  • GPS Receivers: Incorporated in GPS modules for signal conditioning and noise reduction.
  • RF Identification (RFID) Systems: Utilized in RFID readers and tags for signal coupling and impedance matching.
  • High-Frequency Circuits: Found in various high-frequency circuits for filtering, tuning, and impedance matching.

Features

  • Compact Size: The 1608 (0603) package size allows for high-density mounting on printed circuit boards, saving valuable space.
  • Wire-Wound Construction: Provides high Q-factor and excellent self-resonant frequency (SRF) characteristics.
  • 4.7μH Inductance: Offers a specific inductance value suitable for various high-frequency applications.
  • High Current Handling: Capable of handling relatively high currents without saturation, ensuring stable performance.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, ensuring precise and consistent placement on printed circuit boards.

Benefits

  • Space Efficiency: The compact size allows for greater component density on printed circuit boards, saving valuable space in electronic devices.
  • High Performance: Wire-wound construction ensures high Q-factor and excellent SRF characteristics, improving circuit performance.
  • Stable Inductance: The 4.7μH inductance value remains stable over a wide range of frequencies and temperatures.
  • Reliable Operation: High current handling capability ensures reliable operation in demanding applications.
  • Automated Assembly: SMT compatibility facilitates automated assembly processes, reducing manufacturing costs and improving production efficiency.

Additional Details

The CL160808T-4R7K-N inductor is typically made of ceramic core material and features a shielded construction to minimize electromagnetic interference (EMI). It is designed to meet industry standards for electrical and mechanical performance, ensuring compatibility and interoperability with other components. Detailed specifications include the DC resistance (DCR), self-resonant frequency (SRF), and quality factor (Q). Proper soldering techniques and reflow profiles are essential for ensuring reliable connections and optimal performance. Always refer to the Chilisin datasheet for complete specifications, application guidelines, and recommended soldering procedures.

You May Also Be Interested in

C&K Components
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.9794
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
ACX
Lowest to $0.1640
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4,275+ $0.0117 $50.0175
10,420+ $0.0096 $100.0320
16,130+ $0.0093 $150.0090
22,225+ $0.0090 $200.0250
28,740+ $0.0087 $250.0380
38,465+ $0.0078 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,530 pieces
MOQ: 4275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess