The CL160808T-1R0M-N is a wire-wound chip inductor manufactured by Chilisin. It's designed for use in high-frequency circuits and applications requiring a small form factor. Its compact size makes it ideal for portable electronic devices.
Applications:
- RF circuits.
- Wireless communication devices.
- Mobile phones.
- Bluetooth devices.
- High-frequency filtering.
Features:
- Small size (1608/0603 inch).
- Wire-wound construction.
- High Q factor.
- Excellent self-resonant frequency.
- Shielded.
- RoHS compliant.
Benefits:
- Reduces circuit board space.
- Provides stable inductance value.
- Improves signal quality.
- Minimizes electromagnetic interference.
- Suitable for high-frequency applications.
- Environmentally friendly.
Additional Details:
The CL160808T-1R0M-N has an inductance value of 1.0 μH with a tolerance of ±20%. It is surface mountable and suitable for automated assembly. The 'N' at the end likely signifies the packaging type. Consult the datasheet for full electrical characteristics and operating conditions, including the self-resonant frequency, DC resistance, and rated current.
This inductor is used in impedance matching networks, RF filters, and other high-frequency applications where a small, high-performance inductor is required.