EN
  • EN
  • DE

MMPZ5237BGP

Part No MMPZ5237BGP
Manufacturer Chenmko
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chenmko
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831233-MMPZ5237BGP
Ultra Librarian 3D Model Ultra Librarian MMPZ5237BGP CAD Model

Description

The MMPZ5237BGP is a Zener diode manufactured by Chenmko, designed to provide stable voltage regulation and overvoltage protection in various electronic applications. It is part of the MMPZ52xxBGP series, offering a range of Zener voltages to suit different circuit requirements. The device is housed in a compact SOT-23 package, making it suitable for high-density PCB designs.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection for sensitive components
  • Transient voltage suppression
  • Voltage clamping in signal lines
  • Reverse polarity protection

Features

  • Small SOT-23 package for space-saving design
  • Precise Zener voltage tolerance
  • Low dynamic impedance
  • High surge current capability
  • Lead-free and RoHS compliant

Benefits

  • Provides stable voltage regulation for sensitive components
  • Protects circuits from voltage spikes and surges
  • Enables compact and efficient circuit designs
  • Reduces the risk of component damage due to overvoltage conditions
  • Offers reliable performance in harsh environments

Additional Details

The MMPZ5237BGP typically has a Zener voltage around 8.2V. It is essential to consult the manufacturer's datasheet for precise voltage specifications, power dissipation capabilities, and operating temperature ranges. The SOT-23 package allows for automated placement and soldering during PCB assembly. The device's low dynamic impedance ensures stable voltage regulation even under varying load conditions. Its ability to withstand high surge currents is crucial for protecting circuits from transient voltage events. This diode is commonly used in portable electronics, industrial control systems, and automotive applications where reliable voltage regulation is essential. Proper heat sinking and derating are recommended to ensure long-term reliability. The Zener diode's fast response time makes it effective in clamping voltage spikes, preventing them from reaching sensitive circuit elements. Its small size and ease of use make it a versatile component for a wide range of electronic designs.

The MMPZ5237BGP is commonly used in power supplies, communication equipment, and consumer electronics where voltage stabilization and over-voltage protection are critical. Its small size and reliable performance make it a popular choice among electronic engineers. Selecting the correct Zener diode is essential for optimal circuit performance and reliability; hence, it's important to refer to the official Chenmko datasheet for all electrical characteristics and application guidelines.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess