EN
  • EN
  • DE

FM3116-S

Part No FM3116-S
Manufacturer Ramtron
Catalog Miscellaneous
Description Integrated Processor Companion with Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ramtron
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823367-FM3116-S
Ultra Librarian 3D Model Ultra Librarian FM3116-S CAD Model

Description

The FM3116-S is a 16-kilobit (2K x 8) nonvolatile memory employing an advanced ferroelectric process. A ferroelectric random access memory or F-RAM is nonvolatile and performs reads and writes similar to a RAM. It provides reliable data retention for 151 years while eliminating the complexities, overhead, and system level reliability problems caused by EEPROM, Flash and other nonvolatile memories.

Applications

  • Data Logging
  • Metering
  • Automotive
  • Industrial Control
  • Medical Devices

Features

  • 16-kilobit Ferroelectric Random Access Memory (F-RAM)
  • Organized as 2,048 x 8
  • High-Endurance 100 Trillion (10<sup>14) Read/Write Cycles
  • Data Retention: 151 years
  • NoDelay™ Writes
  • Advanced High-Reliability Ferroelectric Technology
  • Serial Peripheral Interface (SPI)
  • Supports SPI Modes 0 (0,0) and 3 (1,1)
  • Up to 40 MHz Bus Frequency
  • Hardware Write Protection
  • Low Power Consumption
  • 3.3V Operating Voltage
  • Industrial Temperature -40°C to +85°C
  • RoHS Compliant

Benefits

  • High Endurance: Offers virtually unlimited read/write cycles, extending the product lifespan in write-intensive applications.
  • Fast Write Speed: NoDelay writes enable immediate data logging without the delays associated with EEPROM or Flash memory.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered or energy-sensitive applications.
  • Reliable Data Retention: Provides long-term data retention, ensuring data integrity even without power.
  • SPI Interface: Utilizes a simple SPI interface for easy integration with microcontrollers.

Additional Details

The FM3116-S memory device from Ramtron operates at 3.3V and supports SPI modes 0 and 3. It includes hardware write protection to prevent accidental data modification. Its extended industrial temperature range enables reliable operation in harsh environments. This F-RAM solution provides a robust and efficient alternative to other non-volatile memory types, particularly where frequent writes and long-term data retention are critical.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess