The BAV99DPT is a high-speed switching diode manufactured by Chenmko. It is designed for applications requiring fast switching speeds and low forward voltage drop. This diode is commonly used in various electronic circuits for signal processing, clamping, and protection.
Applications
- High-speed switching circuits
- Protection circuits
- Signal processing
- Clamping circuits
Features
- Fast switching speed: The BAV99DPT offers a very fast reverse recovery time, making it suitable for high-frequency applications.
- Low forward voltage drop: This feature minimizes power loss and improves circuit efficiency.
- Small surface mount package: The diode comes in a small SOT-323 package, saving board space and enabling compact designs.
- High breakdown voltage: It offers a high breakdown voltage, providing reliability and preventing damage in transient voltage conditions.
- Lead-free: Compliant with RoHS standards, making it environmentally friendly.
Benefits
- Improved circuit performance due to fast switching speeds.
- Increased energy efficiency because of the low forward voltage drop.
- Compact design due to the small package size.
- Enhanced reliability from the high breakdown voltage.
- Environmentally safe due to its lead-free composition.
Technical Specifications
The BAV99DPT diode typically has the following specifications:
- Repetitive Peak Reverse Voltage: 100V
- Forward Current: 250mA
- Reverse Recovery Time: 4ns
- Forward Voltage: 1V at 100mA
- Package: SOT-323
This diode is designed for use in automated assembly processes, contributing to cost-effective manufacturing.