EN
  • EN
  • DE

CTMC1210-3R3K

Part No CTMC1210-3R3K
Manufacturer Central Technologies
Catalog END - OF - LIFE
Description Wire-wound Chip Inductors - Molded ctparts.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Central Technologies
Win Source Part Number 1163657-CTMC1210-3R3K
Manufacturer Homepage www.ctparts.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CTMC1210-3R3K CAD Model

Description

The CTMC1210-3R3K is a chip inductor manufactured by Central Technologies. It is designed for surface mount applications, providing inductance in a small form factor. Due to its 'END - OF - LIFE' status, it's crucial to consider replacement options for new designs. It's important to verify if there's a suitable replacement available from Central Technologies or a compatible alternative from another manufacturer.

Applications:

  • RF circuits: Used for impedance matching and filtering in radio frequency applications.
  • Mobile communication devices: Employed in mobile phones and other wireless devices for signal conditioning.
  • Wireless LAN devices: Integrated into wireless network devices for signal filtering and impedance matching.
  • Bluetooth devices: Used in Bluetooth modules for signal processing and filtering.
  • Filters: Used as a component in various filter circuits.

Features:

  • Surface mount design: Facilitates automated assembly on printed circuit boards.
  • Small size: Compact dimensions allow for high-density circuit designs.
  • High Q value: Provides efficient energy storage and low signal loss.
  • Tight tolerance: Offers accurate inductance values for precise circuit performance.
  • Operating temperature range: Specified for reliable operation across a range of temperatures.

Benefits:

  • Miniaturization: Allows for smaller and more compact electronic devices.
  • Improved performance: High Q value and tight tolerance enhance circuit performance.
  • Cost-effective: Provides a balance of performance and value in high-volume applications.
  • Automated assembly: Surface mount design enables efficient and cost-effective manufacturing.
  • Reliable operation: Designed for stable performance over a wide range of operating conditions.

Additional Details:

The CTMC1210 series inductors are typically used in applications requiring small size and high performance. The '3R3K' designation indicates an inductance value of 3.3μH with a tolerance of 10%. It's essential to consult the manufacturer's datasheet for detailed electrical characteristics, including SRF (Self-Resonant Frequency), DCR (DC Resistance), and current rating. Given its end-of-life status, selecting a suitable replacement is crucial for ongoing production and future designs, considering similar electrical specifications and physical dimensions. Careful consideration should be given to the replacement inductor's performance characteristics to ensure compatibility with the original circuit design.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess