EN
  • EN
  • DE

53254-0670

Part No 53254-0670
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Conn IDC Connector HDR 6 POS 2mm Solder RA Thru-Hole Box/Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Natural
Contact Gender Male
Contact Material Brass
Contact Plating Tin
Country of Origin MY
Current Rating 2 A
Flammability Rating UL94 V-0
Glow Wire Compliant Non-compliant
Housing Material Nylon
Lead Pitch 2 mm
Maximum Operating Temperature 105 °C
Max Voltage Rating (AC) 125 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Circuits 6
Number of Contacts 6
Number of Positions 6
Number of Rows 1
Orientation Right Angle
Pitch 2 mm
Plating Tin
REACH SVHC Unknown
RoHS Compliant
Termination Through Hole
Voltage Rating 125 V
Voltage Rating (DC) 125 V
Win Source Part Number 1029792-53254-0670
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 53254-0670 CAD Model

Description

The 53254-0670 is a housing for a Picoflex PF-50 Connector from Molex. This housing is designed to securely hold the connector terminals and provide a robust connection in various wire-to-board applications using ribbon cable. The Picoflex PF-50 series is known for its reliable performance in signal and power applications.

Applications

  • Signal and Power Applications
  • Robotics
  • Automotive
  • Consumer Electronics
  • Test and Measurement Equipment

Features

  • Number of Circuits: 6
  • Pitch: 1.27mm
  • Locking Style: Positive Lock
  • Material: Typically Nylon or similar high-performance plastic
  • Color: Natural (often white or beige)
  • Housing Type: Receptacle

Benefits

  • Provides a secure and reliable connection.
  • Positive lock prevents accidental disconnection.
  • Durable material ensures long-lasting performance.
  • Easy to assemble with compatible Picoflex PF-50 terminals.
  • Suited for applications requiring ribbon cable connections.

Additional Details

The 53254-0670 housing is designed to mate with corresponding Picoflex PF-50 headers on a printed circuit board. The 1.27mm pitch allows for a high density of connections in a small area and allows to be used with standard ribbon cables. The positive locking mechanism provides an audible click when the connector is fully mated, ensuring a secure connection. The housing is typically made of a high-performance plastic material that is resistant to heat, chemicals, and vibration. This connector system is suitable for a wide range of applications where a reliable ribbon cable connector is required. The operating temperature range is typically -40°C to +105°C depending on the specific material used. The housing is designed to accept crimp terminals that are attached to a ribbon cable, simplifying assembly. The terminals are then securely retained within the housing by internal locking features.

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
PLUG SIZE 24 HDP -L024
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
RECP ASM
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2329 $50.0735
525+ $0.1911 $100.3275
815+ $0.1851 $150.8565
1,120+ $0.1792 $200.7040
1,445+ $0.1732 $250.2740
1,935+ $0.1553 $300.5055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,408 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess