EN
  • EN
  • DE

CMMSH1-20 TR

Part No CMMSH1-20 TR
Manufacturer Central Technologies
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Central Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820771-CMMSH1-20 TR
Ultra Librarian 3D Model Ultra Librarian CMMSH1-20 TR CAD Model

Description

The CMMSH1-20 TR is a high-speed switching diode manufactured by Central Technologies. The “TR” suffix indicates that the component is provided in tape and reel packaging, suitable for automated assembly processes. This diode is designed for applications requiring fast switching speeds and is often used in clamping, protection, and high-frequency circuits.

Applications:

  • High-speed switching circuits
  • Clamping circuits
  • Protection circuits
  • RF detectors
  • Mixer applications

Features:

  • Fast switching speed: Enables rapid switching operations for high-frequency applications.
  • Low capacitance: Minimizes signal distortion in high-frequency circuits.
  • Small package size: Facilitates compact designs and efficient space utilization.
  • High reliability: Ensures stable and consistent performance under various operating conditions.
  • Surface mount technology: Suitable for automated assembly processes.

Benefits:

  • Improved circuit performance: Fast switching speeds and low capacitance enhance signal integrity in high-frequency applications.
  • Compact design: The small package allows for integration into densely populated circuit boards.
  • Enhanced reliability: Provides consistent and dependable performance, reducing the risk of failures.
  • Simplified assembly: The surface mount package simplifies the manufacturing process.
  • Effective protection: Protects sensitive components from voltage spikes and transient events.

Technical Specifications:

The CMMSH1-20 TR typically features a reverse voltage of 20V, a forward current of 100mA to 200mA, and a fast reverse recovery time. It is commonly available in a small surface mount package. For detailed specifications, it is crucial to refer to the manufacturer's datasheet.

Central Technologies' CMMSH1-20 TR is a reliable diode designed for high-speed switching applications, offering a balance of performance, efficiency, and compact design. The tape and reel packaging makes it well-suited for automated manufacturing processes.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1102 $63.3060
70+ $1.7313 $121.1910
105+ $1.6782 $176.2110
145+ $1.6239 $235.4655
185+ $1.5696 $290.3760
250+ $1.4068 $351.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess