Products specifications Report Issue?

Categories Uncategorized
Manufacturer Central Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820348-CFSH05-20LTR
Ultra Librarian 3D Model Ultra Librarian CFSH05-20LTR CAD Model

Description

The Central Technologies CFSH05-20LTR is a high-quality electronic component.

    You May Also Be Interested in

    Vishay
    DIODE STANDARD 100V 4A TO277A
    Need more? Email Us
    ECAD model for VS-4ESH01HM3/86A
    Vishay
    DIODE STANDARD 500V 3A DO201AD
    Need more? Email Us
    ECAD model for 1N5405-E3/54
    Vishay
    DIODE STANDARD 400V 1.5A DO214AA
    Need more? Email Us
    ECAD model for RS2G-E3/5BT
    Diodes Incorporated
    DIODE SCHOTTK 30V 1A POWERDI 323
    Lowest to $0.2210
    ECAD model for PD3S130HQ-7
    WeEn Semiconductors
    DIODE STANDARD 600V 9A TO220AC
    Need more? Email Us
    ECAD model for BYV29F-600,127
    Vishay
    DIODE STANDARD 1000V 4A TO277A
    Need more? Email Us
    ECAD model for S4PMHM3_A/H
    Taiwan Semiconductor
    DIODE STANDARD 400V 8A ITO220AC
    Need more? Email Us
    ECAD model for HERAF805G
    Vishay
    DIODE STANDARD 200V 6A P600
    Need more? Email Us
    ECAD model for GI752-E3/73
    Taiwan Semiconductor
    DIODE STANDARD 1000V 6A R6
    Need more? Email Us
    ECAD model for 6A100G

    Top Sellers

    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $23.9394
    ECAD model for DRV8432DKD
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $12.6400
    ECAD model for FT4232HL-REEL
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $5.9849
    ECAD model for BMI088
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $7.2367
    ECAD model for FT232RL-REEL
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1676
    ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $4.1008
    ECAD model for BMI160
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.0273
    ECAD model for FT230XS-U
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.1676
    ECAD model for NTA4153NT1G
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $6.7031
    ECAD model for ULN2803ADW
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1044
    ECAD model for 74HC595D,118
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $1.7268
    ECAD model for EC2-5NU
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0343
    ECAD model for BAS516
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $7.6819
    ECAD model for SSD1963QL9
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.9909
    ECAD model for FT4232HL
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.9576
    ECAD model for BMM150

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    175+ $0.2933 $51.3275
    420+ $0.2407 $101.0940
    645+ $0.2331 $150.3495
    890+ $0.2256 $200.7840
    1,150+ $0.2181 $250.8150
    1,535+ $0.1955 $300.0925
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Availability: 2,720 pieces
    MOQ: 175 pcs
    Order Increment : 1 piece
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate Shipping Fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    Categories

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention