EN
  • EN
  • DE

PN3563 APM PBFREE

Part No PN3563 APM PBFREE
Manufacturer Central Semiconductor Corp
Catalog OEM Parts (O - R)
Description Transistor RF BJT NPN 12V 3-Pin TO-92 Ammo Pack
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978086-PN3563 APM PBFREE
Categories OEM Parts(O-R)
Manufacturer Central Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PN3563 APM PBFREE CAD Model

Description

The PN3563 is a general-purpose NPN bipolar junction transistor (BJT) manufactured by Central Semiconductor Corp. It's commonly used in a wide variety of switching and amplification applications in electronic circuits.

Applications:

  • Switching circuits: Used as a switch to control current flow in various electronic circuits.
  • Amplification circuits: Amplifying small signals in preamplifiers and other amplifier stages.
  • Driver circuits: Driving relays, LEDs, and other loads.
  • Oscillator circuits: Used in various oscillator circuits to generate signals.
  • General-purpose amplification and switching: Suitable for a wide range of general-purpose applications.

Features:

  • NPN transistor: A standard NPN bipolar junction transistor.
  • High collector-emitter voltage (VCEO): Provides a high voltage rating for various applications.
  • High current gain (hFE): Offers a high current gain for efficient amplification.
  • Low saturation voltage: Minimizes power loss when used as a switch.
  • Lead-free finish: Compliant with RoHS requirements.

Benefits:

  • Versatile applications: Suitable for a wide range of switching and amplification applications.
  • Efficient switching: Low saturation voltage minimizes power loss.
  • Reliable performance: Provides reliable performance in various electronic circuits.
  • RoHS compliant: Environmentally friendly due to its lead-free finish.

Additional Details: The PN3563 is a through-hole component typically available in a TO-92 package. It's a common and reliable transistor used in countless electronic designs. Its characteristics make it suitable for both switching and amplification purposes. When selecting a transistor, one must consider the voltage and current requirements of the circuit, and the PN3563 provides moderate ratings, covering various common applications.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
KOA Speer
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess