EN
  • EN
  • DE

CMR1U-10M

Part No CMR1U-10M
Manufacturer Central Semiconductor Corp
Catalog Diodes, Rectifiers - Single
Description SURFACE MOUNT ULTRA FAST RECOVERY SILICON RECTIFIER 1.0 AMP, 100 THRU 1000 VOLTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1162505-CMR1U-10M
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMR1U-10M CAD Model

Description

The CMR1U-10M is a rectifier diode manufactured by Central Semiconductor Corp. Rectifier diodes are semiconductor devices that allow current to flow in only one direction, and are commonly used in power supplies to convert AC voltage to DC voltage.

Applications:

  • AC to DC Power Supplies: Used as a rectifier in power supplies for converting alternating current (AC) to direct current (DC).
  • Voltage Multipliers: Employed in voltage multiplier circuits to increase voltage levels.
  • Reverse Polarity Protection: Used for protecting circuits from damage due to reverse polarity connections.
  • Blocking Diodes: Utilized as blocking diodes to prevent current from flowing in the reverse direction.
  • Freewheeling Diodes: Found in inductive circuits to dissipate energy stored in inductors when switching occurs.

Features:

  • High Surge Current Capability: Designed to withstand high surge currents.
  • Low Forward Voltage Drop: Minimizes power loss during conduction.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Compact Size: Allows for use in space-constrained applications.
  • High Reliability: Offers stable and reliable performance.

Benefits:

  • Efficient Power Conversion: Enables efficient conversion of AC to DC power.
  • Protection against Damage: Protects circuits from damage due to reverse polarity connections and voltage surges.
  • Improved Circuit Performance: Enhances the performance of circuits by providing stable and reliable rectification.
  • Reduced Power Loss: Minimizes power loss during conduction, improving overall efficiency.
  • Versatile Application: Suitable for a wide range of applications requiring rectification.

The CMR1U-10M's specifications typically include parameters like peak reverse voltage (VRRM), average forward current (IF(AV)), and forward voltage (VF). Understanding these parameters is crucial for selecting the appropriate rectifier diode for a specific application. Refer to the datasheet for detailed specifications.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Micro Commercial Co
Interface
Lowest to $0.0880
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7440 $60.6960
21+ $5.5336 $116.2056
33+ $5.3604 $176.8932
45+ $5.1883 $233.4735
58+ $5.0150 $290.8700
78+ $4.4964 $350.7192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess