EN
  • EN
  • DE

CMPZ5241B

Part No CMPZ5241B
Manufacturer Central Semiconductor Corp
Catalog Miscellaneous
Description SURFACE MOUNT SILICON ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Central Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820786-CMPZ5241B
Ultra Librarian 3D Model Ultra Librarian CMPZ5241B CAD Model

Description

The CMPZ5241B is a Zener diode manufactured by Central Semiconductor Corp. Zener diodes are semiconductor devices designed to operate in the reverse breakdown region, providing a stable voltage reference. The CMPZ5241B is typically used for voltage regulation, voltage clipping, and surge protection in various electronic circuits. Its compact size and stable performance make it suitable for many applications.

Applications

  • Voltage regulation in power supplies
  • Voltage clipping in signal processing circuits
  • Surge protection for sensitive electronic components
  • Reference voltage generation for analog circuits
  • Overvoltage protection circuits

Features

  • Zener diode for voltage regulation
  • Precise Zener voltage
  • Low reverse leakage current
  • High surge current capability
  • Small form factor for space-saving designs

Benefits

  • Provides stable voltage reference
  • Protects circuits from voltage spikes
  • Enables precise voltage regulation
  • Reduces noise in sensitive circuits
  • Enhances the reliability of electronic devices

The CMPZ5241B Zener diode offers a reliable and cost-effective solution for voltage regulation and protection. Its key characteristics, such as Zener voltage, reverse leakage current, and power dissipation, determine its suitability for specific applications. Engineers must carefully consider these parameters to ensure optimal performance and prevent device failure.

Detailed specifications, including the Zener voltage tolerance, dynamic impedance, and operating temperature range, are crucial for proper design and implementation. These specifications are typically provided in the manufacturer's datasheet and should be consulted for accurate and reliable circuit design.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1666 $58.3100
845+ $0.1368 $115.5960
1,310+ $0.1325 $173.5750
1,805+ $0.1282 $231.4010
2,330+ $0.1240 $288.9200
3,120+ $0.1111 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess