Products specifications

Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
Polarity N-Channel
Voltage - Breakdown (V(BR)GSS) 40V
Drain-Source Breakdown Voltage 40V
Current - Drain (Idss) @ Vds (Vgs=0) 50mA @ 20V
Voltage - Cutoff (VGS off) @ Id 4V @ 1nA
Max Input Capacitance 14pF @ 20V
Resistance - RDS(On) 30 Ohm
Maximum Power Dissipation 350mW
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 050396-CMPF4391
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CMPF4391 CAD Model

Description

CMPF4391

The CMPF4391 is an N-Channel JFET (Junction Field-Effect Transistor) renowned for its low noise and high-speed switching capabilities. This component is ideal for use in electronic circuits where precision and efficiency are crucial. With its robust design, it ensures long-term reliability in various applications.

Applications & Projects:

  • Audio amplifiers
  • Signal modulation
  • Switching applications
  • High-frequency oscillators

Features & Benefits:

  • Low noise figure for improved signal clarity
  • High input impedance reduces loading on signal sources
  • Excellent thermal stability enhances performance under variable conditions
  • Compact packaging facilitates easy integration into circuit designs

With the CMPF4391, designers can ensure effective and efficient circuit performance, making it a preferred choice for high-fidelity and high-speed applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET N-CH 20V 0.15W TO92
Need more? Email Us
ECAD model for FJN598JCBU
Fairchild/ON Semiconductor
JFET N-CH 25V 0.35W SUPERSOT-23
Lowest to $0.3502
ECAD model for MMBF5434
Vishay
JFET N-CH 36V 5MA SOT-23
Need more? Email Us
ECAD model for SST4416-T1-E3
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ECAD model for JANTX2N4092UB
Vishay
JFET P-CH 35V 8MA SOT-23
Need more? Email Us
ECAD model for SST5486-T1-E3
Fairchild/ON Semiconductor
JFET N-CH 40V 350MW SOT23
Need more? Email Us
ECAD model for MMBF4091
ON Semiconductor
JFET NCH 30V 200MW 3CP
Lowest to $0.1164
ECAD model for 2SK3666-2-TB-E
Fairchild/ON Semiconductor
JFET N-CH 25V TO92-3
Lowest to $2.2095
ECAD model for J106
Vishay
JFET DUAL P-CH 25V TO-78
Lowest to $38.6672
ECAD model for U431

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3764 $65.8700
420+ $0.3091 $129.8220
650+ $0.3002 $195.1300
895+ $0.2897 $259.2815
1,155+ $0.2807 $324.2085
1,550+ $0.2510 $389.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,800 pieces
MOQ: 175 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention