EN
  • EN
  • DE

CMPD1001 TR

Part No CMPD1001 TR
Manufacturer Central Semiconductor Corp
Catalog OEM Parts (C - E)
Description Diode Switching 90V 600mA 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Average Rectified Current 250 mA
Mounting SMD (SMT)
Case / Package TO-236-3
Max Reverse Voltage (DC) 90 V
Mount Surface Mount
Packaging Tape & Reel (TR)
Reverse Recovery Time 50 ns
RoHS Compliant
Win Source Part Number 1052676-CMPD1001 TR
Categories OEM Parts(C-E)
Manufacturer Central Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMPD1001 TR CAD Model

Description

The 1052676-CMPD1001 TR is a surface mount diode from Central Semiconductor Corp.

  • Package: Tape and Reel
  • Mounting: SMD (SMT)
  • Average Rectified Current: 250 mA
  • Max Reverse Voltage (DC): 90 V
  • Reverse Recovery Time: 50 ns
  • Case / Package: TO-236-3
  • RoHS: Compliant
  • Supply and Demand: Shortage
  • Alternative Part: MMBD5004C-7, GSD2004S-E3-08, BAV23C-HE3-08, BAS20-E3-18, and NSVBAS20LT3G

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Sagami
Need more? Email Us
Holystone
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.0266
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess